Vishay Precision Group Single FETs, MOSFETs SI3458BDV-T1-BE3

Description
N-Channel 60V 3.2A (Ta), 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 60V 3.2A (Ta), 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI3458BDV-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI3458BDV-T1-BE3DKR-ND
Single FETs, MOSFETs 742-SI3458BDV-T1-BE3DKR-ND
N-Channel 60V 3.2A (Ta), 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

N-Channel 60V 3.2A (Ta), 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI3458BDV-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI3458BDV-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI3458BDV-T1-BE3TR-ND
N-Channel 60V 3.2A (Ta), 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

N-Channel 60V 3.2A (Ta), 4.1A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3458BDV-T1-BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3458BDV-T1-BE3
Single FETs, MOSFETs SI3458BDV-T1-BE3
MOSFET N-CH 60V 3.2A/4.1A 6TSOP

MOSFET N-CH 60V 3.2A/4.1A 6TSOP

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 4.1A, Tsop; Channel Type Vishay - 80AH8958 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 4.1A, Tsop; Channel Type Vishay
80AH8958
Mosfet, N-Ch, 60V, 4.1A, Tsop; Channel Type Vishay 80AH8958
MOSFET, N-CH, 60V, 4.1A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 60V, 4.1A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 4.1A, Tsop; Channel Type Vishay - 78AH6662 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 4.1A, Tsop; Channel Type Vishay
78AH6662
Mosfet, N-Ch, 60V, 4.1A, Tsop; Channel Type Vishay 78AH6662
MOSFET, N-CH, 60V, 4.1A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 60V, 4.1A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3458BDV-T1-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3458BDV-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3458BDV-T1-BE3
MOSFET N-CH 60V 3.2A/4.1A 6TSOP

MOSFET N-CH 60V 3.2A/4.1A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI3458BDV-T1-BE3DKR-ND SI3458BDV-T1-BE3 80AH8958 SI3458BDV-T1-BE3
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 4.1A, Tsop; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 350 pF @ 30 V
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data