Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3457CDV-T1-GE3 SI3457CDV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028432-SI3457CDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3W (Tc) Family Name: Si3457CDV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 450pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 74 mOhm @ 4.1A, 10V Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028432-SI3457CDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3W (Tc) Family Name: Si3457CDV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 450pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 74 mOhm @ 4.1A, 10V Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3457CDV-T1-GE3 - 028432-SI3457CDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3457CDV-T1-GE3
028432-SI3457CDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3457CDV-T1-GE3 028432-SI3457CDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028432-SI3457CDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3W (Tc) Family Name: Si3457CDV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 450pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 74 mOhm @ 4.1A, 10V Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028432-SI3457CDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 3W (Tc)
Family Name: Si3457CDV
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.1A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 450pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 74 mOhm @ 4.1A, 10V
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
-30V 5.1A MOSFET Transistor
278-SI3457CDV-T1-GE3
-30V 5.1A MOSFET Transistor 278-SI3457CDV-T1-GE3
P-CH MOSFET, -30V, 5.1A, 74mR Rds On, TSOP Product overview: SI3457CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3457CDV-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -30V, 5.1A, 74mR Rds On, TSOP Product overview: SI3457CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3457CDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3457CDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3457CDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3457CDV-T1-GE3TR-ND
P-Channel 30V 5.1A (Tc) 2W (Ta), 3W (Tc) Surface Mount 6-TSOP

P-Channel 30V 5.1A (Tc) 2W (Ta), 3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3457CDV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3457CDV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3457CDV-T1-GE3DKR-ND
P-Channel 30V 5.1A (Tc) 2W (Ta), 3W (Tc) Surface Mount 6-TSOP

P-Channel 30V 5.1A (Tc) 2W (Ta), 3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3457CDV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3457CDV-T1-GE3CT-ND
Single FETs, MOSFETs SI3457CDV-T1-GE3CT-ND
P-Channel 30V 5.1A (Tc) 2W (Ta), 3W (Tc) Surface Mount 6-TSOP

P-Channel 30V 5.1A (Tc) 2W (Ta), 3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
MOSFET -30V Vds 20V Vgs TSOP-6

MOSFET -30V Vds 20V Vgs TSOP-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3457CDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3457CDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3457CDV-T1-GE3
MOSFET P-CH 30V 5.1A 6TSOP

MOSFET P-CH 30V 5.1A 6TSOP

Supplier's Site
Single FETs, MOSFETs - SI3457CDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3457CDV-T1-GE3
Single FETs, MOSFETs SI3457CDV-T1-GE3
MOSFET P-CH 30V 5.1A 6TSOP

MOSFET P-CH 30V 5.1A 6TSOP

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -5.1A, 150Deg C, 3W; Channel Type Vishay - 70AC6500 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -5.1A, 150Deg C, 3W; Channel Type Vishay
70AC6500
Mosfet, P-Ch, -30V, -5.1A, 150Deg C, 3W; Channel Type Vishay 70AC6500
MOSFET, P-CH, -30V, -5.1A, 150DEG C, 3W; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

MOSFET, P-CH, -30V, -5.1A, 150DEG C, 3W; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028432-SI3457CDV-T1-GE3 278-SI3457CDV-T1-GE3 SI3457CDV-T1-GE3TR-ND SI3457CDV-T1-GE3 SI3457CDV-T1-GE3 SI3457CDV-T1-GE3 70AC6500
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3457CDV-T1-GE3 -30V 5.1A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -30V, -5.1A, 150Deg C, 3W; Channel Type Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
PD 2000 to 3000 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data