The Si3456DDV-T1-GE3 is an N-channel 30 V MOSFET in a TSOP-6 package, measuring 3.05 mm × 2.85 mm, designed for load switching, HDD, and DC/DC converter applications. It has a drain-source on-state resistance of 0.040 Ω at 10 V gate-source voltage and 0.050 Ω at 4.5 V, with a continuous drain current of 5.0 A at 25 °C and 4.0 A at 70 °C. The device complies with RoHS Directive 2002/95/EC and is halogen-free per IEC 61249-2-21. It features a maximum operating junction temperature of 150 °C and a gate charge of 2.8 nC at 10 V gate-source voltage. The pinout places the drain on pins 1, 2, 5, and 6, with source and gate on pins 3 and 4, respectively.
MOSFET,N CHANNEL,30V,6.3A,TSO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 28AC2132 |
| Product Name | Mosfet,n Channel,30V,6.3A,tsop6; Channel Type Vishay |
| Polarity | N-Channel |