Win Source Part Number: 1277510-SI3454CDV-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4.2A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 3.8A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.25W (Ta), 1.5W (Tc)
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 10.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 305 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI3454
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 30V 4.2A (Tc) 1.25W (Ta), 1.5W (Tc) Surface Mount 6-TSOP
MOSFET N-CH 30V 4.2A 6TSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1277510-SI3454CDV-T1-E3 | SI3454CDV-T1-E3-ND | SI3454CDV-T1-E3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |