Vishay Intertechnology, Inc. -30V -3.4A 3W MOSFET Transistor SI3453DV-T1-GE3

Description
MOSFET -30V -3.4A 3W Product overview: SI3453DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -3.4A, 3W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3.4A, 3W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3453DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET -30V -3.4A 3W Product overview: SI3453DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -3.4A, 3W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3.4A, 3W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3453DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-30V -3.4A 3W MOSFET Transistor
278-SI3453DV-T1-GE3
-30V -3.4A 3W MOSFET Transistor 278-SI3453DV-T1-GE3
MOSFET -30V -3.4A 3W Product overview: SI3453DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -3.4A, 3W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3.4A, 3W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3453DV-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET -30V -3.4A 3W Product overview: SI3453DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -3.4A, 3W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3.4A, 3W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3453DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3453DV-T1-GE3 - 749193-SI3453DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3453DV-T1-GE3
749193-SI3453DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3453DV-T1-GE3 749193-SI3453DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 749193-SI3453DV-T1-G E3 Manufacturer Homepage: www.vishay.com Reference case: SOT-163 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 749193-SI3453DV-T1-GE3
Manufacturer Homepage: www.vishay.com
Reference case: SOT-163
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3453DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3453DV-T1-GE3
MOSFET P-CHANNEL 30V 3.4A 6TSOP

MOSFET P-CHANNEL 30V 3.4A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs TSOP-6

MOSFET -30V Vds 20V Vgs TSOP-6

Buy Now Datasheet
Single FETs, MOSFETs - SI3453DV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3453DV-T1-GE3
Single FETs, MOSFETs SI3453DV-T1-GE3
MOSFET P-CHANNEL 30V 3.4A 6TSOP

MOSFET P-CHANNEL 30V 3.4A 6TSOP

Supplier's Site Datasheet
MOSFET -30V -3.4A 3W - 880-SI3453DV-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET -30V -3.4A 3W
880-SI3453DV-T1-GE3
MOSFET -30V -3.4A 3W 880-SI3453DV-T1-GE3
MOSFET -30V -3.4A 3W

MOSFET -30V -3.4A 3W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3453DV-T1-GE3 749193-SI3453DV-T1-GE3 SI3453DV-T1-GE3 SI3453DV-T1-GE3 SI3453DV-T1-GE3 880-SI3453DV-T1-GE3
Product Name -30V -3.4A 3W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3453DV-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs MOSFET -30V -3.4A 3W
Polarity P-Channel P-Channel; P-Channel
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data