Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3447CDV-T1-GE3 SI3447CDV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 115048-SI3447CDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 7.8A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 30nC @ 8V Max Input Capacitance: 910pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 36 mOhm @ 6.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 115048-SI3447CDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 7.8A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 30nC @ 8V Max Input Capacitance: 910pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 36 mOhm @ 6.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3447CDV-T1-GE3 - 115048-SI3447CDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3447CDV-T1-GE3
115048-SI3447CDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3447CDV-T1-GE3 115048-SI3447CDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 115048-SI3447CDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 7.8A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 30nC @ 8V Max Input Capacitance: 910pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 36 mOhm @ 6.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 115048-SI3447CDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 7.8A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 30nC @ 8V
Max Input Capacitance: 910pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 36 mOhm @ 6.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
12V 7.8A MOSFET Transistor
278-SI3447CDV-T1-GE3
12V 7.8A MOSFET Transistor 278-SI3447CDV-T1-GE3
MOSFET P-CH 12V 7.8A 6TSOP Product overview: SI3447CDV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3447CDV-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 7.8A 6TSOP Product overview: SI3447CDV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3447CDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3447CDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3447CDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3447CDV-T1-GE3TR-ND
P-Channel 12V 7.8A (Tc) 2W (Ta), 3W (Tc) Surface Mount 6-TSOP

P-Channel 12V 7.8A (Tc) 2W (Ta), 3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3447CDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3447CDV-T1-GE3
Single FETs, MOSFETs SI3447CDV-T1-GE3
MOSFET P-CH 12V 7.8A 6TSOP

MOSFET P-CH 12V 7.8A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3447CDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3447CDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3447CDV-T1-GE3
MOSFET P-CH 12V 7.8A 6TSOP

MOSFET P-CH 12V 7.8A 6TSOP

Supplier's Site
MOSFET P-CH 12V 7.8A 6-TSOP - 880-SI3447CDV-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 12V 7.8A 6-TSOP
880-SI3447CDV-T1-GE3
MOSFET P-CH 12V 7.8A 6-TSOP 880-SI3447CDV-T1-GE3
MOSFET P-CH 12V 7.8A 6-TSOP

MOSFET P-CH 12V 7.8A 6-TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 115048-SI3447CDV-T1-GE3 278-SI3447CDV-T1-GE3 SI3447CDV-T1-GE3TR-ND SI3447CDV-T1-GE3 SI3447CDV-T1-GE3 880-SI3447CDV-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3447CDV-T1-GE3 12V 7.8A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 12V 7.8A 6-TSOP
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 12 volts 12 volts
PD 2000 to 3000 milliwatts 2000 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; 6-TSOP Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data