Vishay Intertechnology, Inc. N-Channel 20V MOSFET Transistor SI3446DV

Description
MOSFET; Transistor Type: MOSFET; Transistor Polarity: N Channel; Drain Source Voltage, Vds: 20V; Continuous Drain... Product overview: SI3446DV from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3446DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET; Transistor Type: MOSFET; Transistor Polarity: N Channel; Drain Source Voltage, Vds: 20V; Continuous Drain... Product overview: SI3446DV from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3446DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V MOSFET Transistor
278-SI3446DV
N-Channel 20V MOSFET Transistor 278-SI3446DV
MOSFET; Transistor Type: MOSFET; Transistor Polarity: N Channel; Drain Source Voltage, Vds: 20V; Continuous Drain... Product overview: SI3446DV from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3446DV can be used for catalog matching and distributor lookup.

MOSFET; Transistor Type: MOSFET; Transistor Polarity: N Channel; Drain Source Voltage, Vds: 20V; Continuous Drain... Product overview: SI3446DV from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3446DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 189801-SI3446DV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189801-SI3446DV
Discrete Semiconductor Products 189801-SI3446DV
Manufacturer: Vishay Win Source Part Number: 189801-SI3446DV Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: TrenchFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: 6-TSOP FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 37 mOhm @ 5.8A, 4.5V Vgs(th) (Max) @ Id: 1.8V @ 250μA Gate Charge (Qg) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) @ Vds: 640pF @ 10V Power - Max: 3.2W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 189801-SI3446DV
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: TrenchFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package: 6-TSOP
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 37 mOhm @ 5.8A, 4.5V
Vgs(th) (Max) @ Id: 1.8V @ 250μA
Gate Charge (Qg) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) @ Vds: 640pF @ 10V
Power - Max: 3.2W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3446DV 189801-SI3446DV
Product Name N-Channel 20V MOSFET Transistor Discrete Semiconductor Products
PD 1600 milliwatts
Unlock Full Specs
to access all available technical data