Vishay Intertechnology, Inc. 20V 6A MOSFET Transistor SI3446ADV-T1-E3

Description
MOSFET N-CH 20V 6A 6TSOP Product overview: SI3446ADV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3446ADV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 6A 6TSOP Product overview: SI3446ADV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3446ADV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6A MOSFET Transistor
278-SI3446ADV-T1-E3
20V 6A MOSFET Transistor 278-SI3446ADV-T1-E3
MOSFET N-CH 20V 6A 6TSOP Product overview: SI3446ADV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3446ADV-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6A 6TSOP Product overview: SI3446ADV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3446ADV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - SI3446ADV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3446ADV-T1-E3TR-ND
Single FETs, MOSFETs SI3446ADV-T1-E3TR-ND
N-Channel 20V 6A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

N-Channel 20V 6A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3446ADV-T1-E3 - 093643-SI3446ADV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3446ADV-T1-E3
093643-SI3446ADV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3446ADV-T1-E3 093643-SI3446ADV-T1-E3
Manufacturer: Vishay Win Source Part Number: 093643-SI3446ADV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.2W (Tc) Family Name: Si3446ADV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 640pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 37 mOhm @ 5.8A, 4.5V Alternative Parts (Cross-Reference): RUL035N02FRATR; CPH6403; NTGS3446T1; NTGS3446; Introduction Date: June 21, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 093643-SI3446ADV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.2W (Tc)
Family Name: Si3446ADV
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 640pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 37 mOhm @ 5.8A, 4.5V
Alternative Parts (Cross-Reference): RUL035N02FRATR; CPH6403; NTGS3446T1; NTGS3446;
Introduction Date: June 21, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3446ADV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3446ADV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3446ADV-T1-E3
MOSFET N-CH 20V 6A 6TSOP

MOSFET N-CH 20V 6A 6TSOP

Supplier's Site
MOSFET 20V 6.0A 3.2W - 880-SI3446ADV-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 20V 6.0A 3.2W
880-SI3446ADV-T1-E3
MOSFET 20V 6.0A 3.2W 880-SI3446ADV-T1-E3
MOSFET 20V 6.0A 3.2W

MOSFET 20V 6.0A 3.2W

Supplier's Site
Single FETs, MOSFETs - SI3446ADV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3446ADV-T1-E3
Single FETs, MOSFETs SI3446ADV-T1-E3
MOSFET N-CH 20V 6A 6TSOP

MOSFET N-CH 20V 6A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3446ADV-T1-E3 SI3446ADV-T1-E3TR-ND 093643-SI3446ADV-T1-E3 SI3446ADV-T1-E3 880-SI3446ADV-T1-E3 SI3446ADV-T1-E3
Product Name 20V 6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3446ADV-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 20V 6.0A 3.2W Single FETs, MOSFETs
PD 2000 milliwatts 2000 to 3200 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data