Vishay Intertechnology, Inc. Discrete Semiconductor Products SI3443DV

Description
Manufacturer: Vishay Win Source Part Number: 064445-SI3443DV Category: Discrete Semiconductor Products Family: FETs - Single Series: PowerTrench Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin TSOT-23-6 Manufacturer Device Package: 6-SSOT Standard Package: 1 Catalog: P-Channel Logic Level Gate FETs FET Type: MOSFET P-Channel Metal Oxide FET Feature: Logic Level Gate 2.5V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4A (Ta) Vgs(th) (Max) @ Id: 1.5V @ 250µA Gate Charge (Qg) @ Vgs: 10nC @ 4.5V Input Capacitance (Ciss) @ Vds: 640pF @ 10V Power - Max: 800mW Rds On (Max) @ Id Vgs: 65 mOhm @ 4A 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 064445-SI3443DV Category: Discrete Semiconductor Products Family: FETs - Single Series: PowerTrench Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin TSOT-23-6 Manufacturer Device Package: 6-SSOT Standard Package: 1 Catalog: P-Channel Logic Level Gate FETs FET Type: MOSFET P-Channel Metal Oxide FET Feature: Logic Level Gate 2.5V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4A (Ta) Vgs(th) (Max) @ Id: 1.5V @ 250µA Gate Charge (Qg) @ Vgs: 10nC @ 4.5V Input Capacitance (Ciss) @ Vds: 640pF @ 10V Power - Max: 800mW Rds On (Max) @ Id Vgs: 65 mOhm @ 4A 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 064445-SI3443DV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
064445-SI3443DV
Discrete Semiconductor Products 064445-SI3443DV
Manufacturer: Vishay Win Source Part Number: 064445-SI3443DV Category: Discrete Semiconductor Products Family: FETs - Single Series: PowerTrench Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin TSOT-23-6 Manufacturer Device Package: 6-SSOT Standard Package: 1 Catalog: P-Channel Logic Level Gate FETs FET Type: MOSFET P-Channel Metal Oxide FET Feature: Logic Level Gate 2.5V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4A (Ta) Vgs(th) (Max) @ Id: 1.5V @ 250µA Gate Charge (Qg) @ Vgs: 10nC @ 4.5V Input Capacitance (Ciss) @ Vds: 640pF @ 10V Power - Max: 800mW Rds On (Max) @ Id Vgs: 65 mOhm @ 4A 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064445-SI3443DV
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: PowerTrench
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-23-6 Thin TSOT-23-6
Manufacturer Device Package: 6-SSOT
Standard Package: 1
Catalog: P-Channel Logic Level Gate FETs
FET Type: MOSFET P-Channel Metal Oxide
FET Feature: Logic Level Gate 2.5V Drive
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 4A (Ta)
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Gate Charge (Qg) @ Vgs: 10nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 640pF @ 10V
Power - Max: 800mW
Rds On (Max) @ Id Vgs: 65 mOhm @ 4A 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 064445-SI3443DV
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data