Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443DDV-T1-GE3 SI3443DDV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095828-SI3443DDV-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta), 2.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Ta), 5.3A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 30nC @ 8V Max Input Capacitance: 970pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 47 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095828-SI3443DDV-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta), 2.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Ta), 5.3A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 30nC @ 8V Max Input Capacitance: 970pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 47 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443DDV-T1-GE3 - 1095828-SI3443DDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443DDV-T1-GE3
1095828-SI3443DDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443DDV-T1-GE3 1095828-SI3443DDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095828-SI3443DDV-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta), 2.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Ta), 5.3A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 30nC @ 8V Max Input Capacitance: 970pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 47 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095828-SI3443DDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta), 2.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A (Ta), 5.3A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 30nC @ 8V
Max Input Capacitance: 970pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 47 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 2567355P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567355P
MOSFETs 2567355P
P-Ch MOSFET TSOP-6 Cu 20V 47mohm @ 4.5V

P-Ch MOSFET TSOP-6 Cu 20V 47mohm @ 4.5V

Supplier's Site
MOSFETs - 2567354 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567354
MOSFETs 2567354
P-Ch MOSFET TSOP-6 Cu 20V 47mohm @ 4.5V

P-Ch MOSFET TSOP-6 Cu 20V 47mohm @ 4.5V

Supplier's Site
MOSFETs - 2567355 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567355
MOSFETs 2567355
P-Ch MOSFET TSOP-6 Cu 20V 47mohm @ 4.5V

P-Ch MOSFET TSOP-6 Cu 20V 47mohm @ 4.5V

Supplier's Site
Single FETs, MOSFETs - SI3443DDV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443DDV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3443DDV-T1-GE3DKR-ND
P-Channel 20V 4A (Ta), 5.3A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

P-Channel 20V 4A (Ta), 5.3A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3443DDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443DDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3443DDV-T1-GE3TR-ND
P-Channel 20V 4A (Ta), 5.3A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

P-Channel 20V 4A (Ta), 5.3A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3443DDV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443DDV-T1-GE3CT-ND
Single FETs, MOSFETs SI3443DDV-T1-GE3CT-ND
P-Channel 20V 4A (Ta), 5.3A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

P-Channel 20V 4A (Ta), 5.3A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 20 V 0.047 Ohm MOSFET Transistor
278-SI3443DDV-T1-GE3
P-Channel SMD 20 V 0.047 Ohm MOSFET Transistor 278-SI3443DDV-T1-GE3
Si3443DDV Series 20 V 0.047 Ohm Surface Mount P-Channel MOSFET - TSOP-6 Product overview: SI3443DDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20 V, 0.047 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20 V, 0.047 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443DDV-T1-GE3 can be used for catalog matching and distributor lookup.

Si3443DDV Series 20 V 0.047 Ohm Surface Mount P-Channel MOSFET - TSOP-6 Product overview: SI3443DDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20 V, 0.047 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20 V, 0.047 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443DDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 4A, 150Deg C, 2.7W Rohs Compliant Vishay - 75AH9201 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 4A, 150Deg C, 2.7W Rohs Compliant Vishay
75AH9201
Mosfet, P-Ch, 20V, 4A, 150Deg C, 2.7W Rohs Compliant Vishay 75AH9201
MOSFET, P-CH, 20V, 4A, 150DEG C, 2.7W ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 4A, 150DEG C, 2.7W ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET -20V Vds 12V Vgs TSOP-6

MOSFET -20V Vds 12V Vgs TSOP-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3443DDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3443DDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3443DDV-T1-GE3
MOSFET P-CH 20V 4A/5.3A 6TSOP

MOSFET P-CH 20V 4A/5.3A 6TSOP

Supplier's Site
Single FETs, MOSFETs - SI3443DDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3443DDV-T1-GE3
Single FETs, MOSFETs SI3443DDV-T1-GE3
MOSFET P-CH 20V 4A/5.3A 6TSOP

MOSFET P-CH 20V 4A/5.3A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095828-SI3443DDV-T1-GE3 2567355P SI3443DDV-T1-GE3DKR-ND 278-SI3443DDV-T1-GE3 75AH9201 SI3443DDV-T1-GE3 SI3443DDV-T1-GE3 SI3443DDV-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443DDV-T1-GE3 MOSFETs Single FETs, MOSFETs P-Channel SMD 20 V 0.047 Ohm MOSFET Transistor Mosfet, P-Ch, 20V, 4A, 150Deg C, 2.7W Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 1700 to 2700 milliwatts 2700 milliwatts 1700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details