P-Channel MOSFET with a 20 V drain-source voltage rating, designed for applications such as HDD, asynchronous rectification, and portable device load switches. Housed in a TSOP-6 package measuring 3 mm by 2.85 mm, it has a continuous drain current of -4.7 A at 25°C case temperature and a maximum power dissipation of 2 W under the same conditions. The drain-source on-state resistance is 0.060 Ω at -4.5 V gate-source voltage and 0.084 Ω at -2.7 V, with a total gate charge of 7.53 nC. The device is RoHS compliant and halogen-free according to IEC 61249-2-21, with an operating junction temperature range from -55°C to 150°C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI3443CVD-T1-E3 |
| Product Name | MOSFET |