Vishay Precision Group P-Channel SMD 20V 4.7A MOSFET Transistor SI3443CDV-T1-E3

Description
P-Channel MOSFET, 20V, 4.7A, 60mR, TSOP, Surface Mount Product overview: SI3443CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443CDV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 20V, 4.7A, 60mR, TSOP, Surface Mount Product overview: SI3443CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443CDV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 20V 4.7A MOSFET Transistor
278-SI3443CDV-T1-E3
P-Channel SMD 20V 4.7A MOSFET Transistor 278-SI3443CDV-T1-E3
P-Channel MOSFET, 20V, 4.7A, 60mR, TSOP, Surface Mount Product overview: SI3443CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443CDV-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 20V, 4.7A, 60mR, TSOP, Surface Mount Product overview: SI3443CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443CDV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3443CDV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443CDV-T1-E3DKR-ND
Single FETs, MOSFETs SI3443CDV-T1-E3DKR-ND
P-Channel 20V 5.97A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

P-Channel 20V 5.97A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3443CDV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443CDV-T1-E3TR-ND
Single FETs, MOSFETs SI3443CDV-T1-E3TR-ND
P-Channel 20V 5.97A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

P-Channel 20V 5.97A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3443CDV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443CDV-T1-E3CT-ND
Single FETs, MOSFETs SI3443CDV-T1-E3CT-ND
P-Channel 20V 5.97A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

P-Channel 20V 5.97A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443CDV-T1-E3 - 064444-SI3443CDV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443CDV-T1-E3
064444-SI3443CDV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443CDV-T1-E3 064444-SI3443CDV-T1-E3
Manufacturer: Vishay Win Source Part Number: 064444-SI3443CDV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.97A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 12.4nC @ 5V Max Input Capacitance: 610pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064444-SI3443CDV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 3.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.97A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12.4nC @ 5V
Max Input Capacitance: 610pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3443CDV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3443CDV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3443CDV-T1-E3
MOSFET P-CH 20V 5.97A 6TSOP

MOSFET P-CH 20V 5.97A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs TSOP-6

MOSFET -20V Vds 12V Vgs TSOP-6

Buy Now Datasheet
Single FETs, MOSFETs - SI3443CDV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3443CDV-T1-E3
Single FETs, MOSFETs SI3443CDV-T1-E3
MOSFET P-CH 20V 5.97A 6TSOP

MOSFET P-CH 20V 5.97A 6TSOP

Supplier's Site Datasheet
P Channel Mosfet; Channel Type Vishay - 12R3249 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet; Channel Type Vishay
12R3249
P Channel Mosfet; Channel Type Vishay 12R3249
P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:3.2W RoHS Compliant: Yes

P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:3.2W RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, Full Reel; Channel Type Vishay - 33P5193 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, Full Reel; Channel Type Vishay
33P5193
P Channel Mosfet, Full Reel; Channel Type Vishay 33P5193
P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3443CDV-T1-E3 SI3443CDV-T1-E3DKR-ND 064444-SI3443CDV-T1-E3 SI3443CDV-T1-E3 SI3443CDV-T1-E3 SI3443CDV-T1-E3 12R3249 33P5193
Product Name P-Channel SMD 20V 4.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443CDV-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs P Channel Mosfet; Channel Type Vishay P Channel Mosfet, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel
PD 3200 milliwatts 2000 to 3200 milliwatts 2000 milliwatts 3200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7304QTR - 1046588-AUIRF7304QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details