Vishay Intertechnology, Inc. Discrete Semiconductor Products SI3443BDY-T1-E3

Description
Manufacturer: Vishay-Siliconix Win Source Part Number: 189796-SI3443BDY-T1- E3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: TrenchFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: 6-TSOP FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta) Rds On (Max) @ Id, Vgs: 60 mOhm @ 4.7A, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 250μA Gate Charge (Qg) @ Vgs: 9nC @ 4.5V Power - Max: 1.1W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay-Siliconix Win Source Part Number: 189796-SI3443BDY-T1- E3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: TrenchFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: 6-TSOP FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta) Rds On (Max) @ Id, Vgs: 60 mOhm @ 4.7A, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 250μA Gate Charge (Qg) @ Vgs: 9nC @ 4.5V Power - Max: 1.1W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 189796-SI3443BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189796-SI3443BDY-T1-E3
Discrete Semiconductor Products 189796-SI3443BDY-T1-E3
Manufacturer: Vishay-Siliconix Win Source Part Number: 189796-SI3443BDY-T1- E3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: TrenchFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: 6-TSOP FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta) Rds On (Max) @ Id, Vgs: 60 mOhm @ 4.7A, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 250μA Gate Charge (Qg) @ Vgs: 9nC @ 4.5V Power - Max: 1.1W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay-Siliconix
Win Source Part Number: 189796-SI3443BDY-T1-E3
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: TrenchFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package: 6-TSOP
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta)
Rds On (Max) @ Id, Vgs: 60 mOhm @ 4.7A, 4.5V
Vgs(th) (Max) @ Id: 1.4V @ 250μA
Gate Charge (Qg) @ Vgs: 9nC @ 4.5V
Power - Max: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 3.6A MOSFET Transistor
278-SI3443BDY-T1-E3
20V 3.6A MOSFET Transistor 278-SI3443BDY-T1-E3
MOSFET P-CH 20V 3.6A 6-TSOP Product overview: SI3443BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443BDY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.6A 6-TSOP Product overview: SI3443BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 189796-SI3443BDY-T1-E3 278-SI3443BDY-T1-E3
Product Name Discrete Semiconductor Products 20V 3.6A MOSFET Transistor
Polarity P-Channel
Unlock Full Specs
to access all available technical data