Vishay Precision Group SMD 20V 3.6A MOSFET Transistor SI3443BDV-T1-E3

Description
P-CH JFET, 20V, 3.6A, 60mR, TSOP, Surface Mount Product overview: SI3443BDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443BDV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH JFET, 20V, 3.6A, 60mR, TSOP, Surface Mount Product overview: SI3443BDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443BDV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 3.6A MOSFET Transistor
278-SI3443BDV-T1-E3
SMD 20V 3.6A MOSFET Transistor 278-SI3443BDV-T1-E3
P-CH JFET, 20V, 3.6A, 60mR, TSOP, Surface Mount Product overview: SI3443BDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443BDV-T1-E3 can be used for catalog matching and distributor lookup.

P-CH JFET, 20V, 3.6A, 60mR, TSOP, Surface Mount Product overview: SI3443BDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443BDV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3443BDV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443BDV-T1-E3CT-ND
Single FETs, MOSFETs SI3443BDV-T1-E3CT-ND
P-Channel 20V 3.6A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

P-Channel 20V 3.6A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3443BDV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443BDV-T1-E3TR-ND
Single FETs, MOSFETs SI3443BDV-T1-E3TR-ND
P-Channel 20V 3.6A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

P-Channel 20V 3.6A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3443BDV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443BDV-T1-E3DKR-ND
Single FETs, MOSFETs SI3443BDV-T1-E3DKR-ND
P-Channel 20V 3.6A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

P-Channel 20V 3.6A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443BDV-T1-E3 - 028425-SI3443BDV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443BDV-T1-E3
028425-SI3443BDV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443BDV-T1-E3 028425-SI3443BDV-T1-E3
Manufacturer: Vishay Win Source Part Number: 028425-SI3443BDV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 9nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028425-SI3443BDV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, P Channel, -20V, -3.6A, Tsop-6; Channel Type Vishay - 05W6938 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -3.6A, Tsop-6; Channel Type Vishay
05W6938
Mosfet, P Channel, -20V, -3.6A, Tsop-6; Channel Type Vishay 05W6938
MOSFET, P CHANNEL, -20V, -3.6A, TSOP-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -3.6A, TSOP-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -20V, -3.6A, Tsop-6, Full Reel; Channel Type Vishay - 45J3814 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -3.6A, Tsop-6, Full Reel; Channel Type Vishay
45J3814
Mosfet, P Channel, -20V, -3.6A, Tsop-6, Full Reel; Channel Type Vishay 45J3814
MOSFET, P CHANNEL, -20V, -3.6A, TSOP-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.1W RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -3.6A, TSOP-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.1W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3443BDV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3443BDV-T1-E3
Single FETs, MOSFETs SI3443BDV-T1-E3
MOSFET P-CH 20V 3.6A 6TSOP

MOSFET P-CH 20V 3.6A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3443BDV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3443BDV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3443BDV-T1-E3
MOSFET P-CH 20V 3.6A 6TSOP

MOSFET P-CH 20V 3.6A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 4.4A 2W

MOSFET 20V 4.4A 2W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3443BDV-T1-E3 SI3443BDV-T1-E3CT-ND 028425-SI3443BDV-T1-E3 05W6938 45J3814 SI3443BDV-T1-E3 SI3443BDV-T1-E3 SI3443BDV-T1-E3
Product Name SMD 20V 3.6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443BDV-T1-E3 Mosfet, P Channel, -20V, -3.6A, Tsop-6; Channel Type Vishay Mosfet, P Channel, -20V, -3.6A, Tsop-6, Full Reel; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 1100 milliwatts 1100 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP TO-3 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data