Vishay Precision Group 20V 3.6A MOSFET Transistor SI3443BDV-T1-BE3

Description
MOSFET P-CH 20V 3.6A 6TSOP Product overview: SI3443BDV-T1-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443BDV-T1-BE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 3.6A 6TSOP Product overview: SI3443BDV-T1-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443BDV-T1-BE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.6A MOSFET Transistor
278-SI3443BDV-T1-BE3
20V 3.6A MOSFET Transistor 278-SI3443BDV-T1-BE3
MOSFET P-CH 20V 3.6A 6TSOP Product overview: SI3443BDV-T1-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443BDV-T1-BE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.6A 6TSOP Product overview: SI3443BDV-T1-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443BDV-T1-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SI3443BDV-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI3443BDV-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI3443BDV-T1-BE3TR-ND
P-Channel 20V 3.6A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

P-Channel 20V 3.6A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI3443BDV-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI3443BDV-T1-BE3DKR-ND
Single FETs, MOSFETs 742-SI3443BDV-T1-BE3DKR-ND
P-Channel 20V 3.6A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

P-Channel 20V 3.6A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3443BDV-T1-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3443BDV-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3443BDV-T1-BE3
MOSFET P-CH 20V 3.6A 6TSOP

MOSFET P-CH 20V 3.6A 6TSOP

Supplier's Site
Mosfet, P-Ch, 20V, 3.6A, Tsop; Channel Type Vishay - 82AH6206 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 3.6A, Tsop; Channel Type Vishay
82AH6206
Mosfet, P-Ch, 20V, 3.6A, Tsop; Channel Type Vishay 82AH6206
MOSFET, P-CH, 20V, 3.6A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET, P-CH, 20V, 3.6A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 3.6A, Tsop; Channel Type Vishay - 78AH6661 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 3.6A, Tsop; Channel Type Vishay
78AH6661
Mosfet, P-Ch, 20V, 3.6A, Tsop; Channel Type Vishay 78AH6661
MOSFET, P-CH, 20V, 3.6A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET, P-CH, 20V, 3.6A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3443BDV-T1-BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3443BDV-T1-BE3
Single FETs, MOSFETs SI3443BDV-T1-BE3
MOSFET P-CH 20V 3.6A 6TSOP

MOSFET P-CH 20V 3.6A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3443BDV-T1-BE3 742-SI3443BDV-T1-BE3TR-ND SI3443BDV-T1-BE3 82AH6206 SI3443BDV-T1-BE3
Product Name 20V 3.6A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 3.6A, Tsop; Channel Type Vishay Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
PD 1.1 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 Surface Mount TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers