Vishay Precision Group Discrete Semiconductor Products SI3442DV-T1

Description
Manufacturer: Vishay Win Source Part Number: 189795-SI3442DV-T1 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: SuperSOT-6 FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.1A (Ta) Rds On (Max) @ Id, Vgs: 60 mOhm @ 4.1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250μA Gate Charge (Qg) @ Vgs: 14nC @ 4.5V Input Capacitance (Ciss) @ Vds: 365pF @ 10V Power - Max: 800mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 189795-SI3442DV-T1 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: SuperSOT-6 FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.1A (Ta) Rds On (Max) @ Id, Vgs: 60 mOhm @ 4.1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250μA Gate Charge (Qg) @ Vgs: 14nC @ 4.5V Input Capacitance (Ciss) @ Vds: 365pF @ 10V Power - Max: 800mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 189795-SI3442DV-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189795-SI3442DV-T1
Discrete Semiconductor Products 189795-SI3442DV-T1
Manufacturer: Vishay Win Source Part Number: 189795-SI3442DV-T1 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: SuperSOT-6 FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.1A (Ta) Rds On (Max) @ Id, Vgs: 60 mOhm @ 4.1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250μA Gate Charge (Qg) @ Vgs: 14nC @ 4.5V Input Capacitance (Ciss) @ Vds: 365pF @ 10V Power - Max: 800mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 189795-SI3442DV-T1
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package: SuperSOT-6
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 4.1A (Ta)
Rds On (Max) @ Id, Vgs: 60 mOhm @ 4.1A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250μA
Gate Charge (Qg) @ Vgs: 14nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 365pF @ 10V
Power - Max: 800mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20V 4A MOSFET Transistor
278-SI3442DV-T1
20V 4A MOSFET Transistor 278-SI3442DV-T1
Trans MOSFET N-CH 20V 4A 6-Pin TSOP T/R Product overview: SI3442DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3442DV-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 4A 6-Pin TSOP T/R Product overview: SI3442DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3442DV-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Trans MOSFET N-CH 20V 4A 6-Pin TSOP T/R - SI3442DV-T1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans MOSFET N-CH 20V 4A 6-Pin TSOP T/R
SI3442DV-T1
Trans MOSFET N-CH 20V 4A 6-Pin TSOP T/R SI3442DV-T1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 189795-SI3442DV-T1 278-SI3442DV-T1 SI3442DV-T1
Product Name Discrete Semiconductor Products 20V 4A MOSFET Transistor Trans MOSFET N-CH 20V 4A 6-Pin TSOP T/R
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
11 suppliers
 - 2EDL8123GXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKSH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers