Vishay Precision Group SMD 150V 1.5A MOSFET Transistor SI3440DV-T1-GE3

Description
150V 1.5A N-Ch MOSFET, 375mR Rds On, TSOP, Surface Mount Product overview: SI3440DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3440DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150V 1.5A N-Ch MOSFET, 375mR Rds On, TSOP, Surface Mount Product overview: SI3440DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3440DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150V 1.5A MOSFET Transistor
278-SI3440DV-T1-GE3
SMD 150V 1.5A MOSFET Transistor 278-SI3440DV-T1-GE3
150V 1.5A N-Ch MOSFET, 375mR Rds On, TSOP, Surface Mount Product overview: SI3440DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3440DV-T1-GE3 can be used for catalog matching and distributor lookup.

150V 1.5A N-Ch MOSFET, 375mR Rds On, TSOP, Surface Mount Product overview: SI3440DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3440DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3440DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3440DV-T1-GE3CT-ND
Single FETs, MOSFETs SI3440DV-T1-GE3CT-ND
N-Channel 150V 1.2A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

N-Channel 150V 1.2A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3440DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3440DV-T1-GE3TR-ND
Single FETs, MOSFETs SI3440DV-T1-GE3TR-ND
N-Channel 150V 1.2A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

N-Channel 150V 1.2A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3440DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3440DV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3440DV-T1-GE3DKR-ND
N-Channel 150V 1.2A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

N-Channel 150V 1.2A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3440DV-T1-GE3 - 028422-SI3440DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3440DV-T1-GE3
028422-SI3440DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3440DV-T1-GE3 028422-SI3440DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028422-SI3440DV-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.14W (Ta) Family Name: Si3440DV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 375 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): FDC2512_NL; FDC2512_Q; FDC2512_F095; Introduction Date: September 10, 2003 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028422-SI3440DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.14W (Ta)
Family Name: Si3440DV
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 1.2A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 375 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): FDC2512_NL; FDC2512_Q; FDC2512_F095;
Introduction Date: September 10, 2003
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N Channel Mosfet, 150V, 1.5A, Tsop, Full Reel; Channel Type Vishay - 15R4930 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 1.5A, Tsop, Full Reel; Channel Type Vishay
15R4930
N Channel Mosfet, 150V, 1.5A, Tsop, Full Reel; Channel Type Vishay 15R4930
N CHANNEL MOSFET, 150V, 1.5A, TSOP, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 1.5A, TSOP, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 150V, 1.5A, Tsop; Channel Type Vishay - 26R1866 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 1.5A, Tsop; Channel Type Vishay
26R1866
N Channel Mosfet, 150V, 1.5A, Tsop; Channel Type Vishay 26R1866
N CHANNEL MOSFET, 150V, 1.5A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 1.5A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI3440DV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3440DV-T1-GE3
Single FETs, MOSFETs SI3440DV-T1-GE3
MOSFET N-CH 150V 1.2A 6TSOP

MOSFET N-CH 150V 1.2A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3440DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3440DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3440DV-T1-GE3
MOSFET N-CH 150V 1.2A 6TSOP

MOSFET N-CH 150V 1.2A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs TSOP-6

MOSFET 150V Vds 20V Vgs TSOP-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3440DV-T1-GE3 SI3440DV-T1-GE3CT-ND 028422-SI3440DV-T1-GE3 15R4930 SI3440DV-T1-GE3 SI3440DV-T1-GE3 SI3440DV-T1-GE3
Product Name SMD 150V 1.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3440DV-T1-GE3 N Channel Mosfet, 150V, 1.5A, Tsop, Full Reel; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 1140 milliwatts 1140 milliwatts 1140 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data