Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3440DV-T1-E3 SI3440DV-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 093876-SI3440DV-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.14W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 375 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): FDC2512_NL; FDC2512_Q; FDC2512_F095; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 093876-SI3440DV-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.14W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 375 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): FDC2512_NL; FDC2512_Q; FDC2512_F095; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3440DV-T1-E3 - 093876-SI3440DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3440DV-T1-E3
093876-SI3440DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3440DV-T1-E3 093876-SI3440DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 093876-SI3440DV-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.14W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 375 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): FDC2512_NL; FDC2512_Q; FDC2512_F095; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 093876-SI3440DV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.14W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 1.2A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 375 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): FDC2512_NL; FDC2512_Q; FDC2512_F095;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI3440DV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3440DV-T1-E3CT-ND
Single FETs, MOSFETs SI3440DV-T1-E3CT-ND
N-Channel 150V 1.2A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

N-Channel 150V 1.2A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3440DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3440DV-T1-E3TR-ND
Single FETs, MOSFETs SI3440DV-T1-E3TR-ND
N-Channel 150V 1.2A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

N-Channel 150V 1.2A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3440DV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3440DV-T1-E3DKR-ND
Single FETs, MOSFETs SI3440DV-T1-E3DKR-ND
N-Channel 150V 1.2A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

N-Channel 150V 1.2A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
SMD 150V 1.2A MOSFET Transistor
278-SI3440DV-T1-E3
SMD 150V 1.2A MOSFET Transistor 278-SI3440DV-T1-E3
150V 1.2A N-CH JFET TSOP Surface Mount Product overview: SI3440DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3440DV-T1-E3 can be used for catalog matching and distributor lookup.

150V 1.2A N-CH JFET TSOP Surface Mount Product overview: SI3440DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3440DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 150V, 1.2A, Tsop-6, Full Reel; Channel Type Vishay - 29X0527 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 1.2A, Tsop-6, Full Reel; Channel Type Vishay
29X0527
Mosfet, N Channel, 150V, 1.2A, Tsop-6, Full Reel; Channel Type Vishay 29X0527
MOSFET, N CHANNEL, 150V, 1.2A, TSOP-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.14W RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 1.2A, TSOP-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.14W RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 150V, 1.2A, Tsop-6; Transistor Polarity Vishay - 61AC1931 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 1.2A, Tsop-6; Transistor Polarity Vishay
61AC1931
Mosfet, N-Ch, 150V, 1.2A, Tsop-6; Transistor Polarity Vishay 61AC1931
MOSFET, N-CH, 150V, 1.2A, TSOP-6; Transistor Polarity:N Channel; Continuous Drain Current Id:1.2A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.31ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 1.2A, TSOP-6; Transistor Polarity:N Channel; Continuous Drain Current Id:1.2A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.31ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs TSOP-6

MOSFET 150V Vds 20V Vgs TSOP-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3440DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3440DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3440DV-T1-E3
MOSFET N-CH 150V 1.2A 6TSOP

MOSFET N-CH 150V 1.2A 6TSOP

Supplier's Site
Single FETs, MOSFETs - SI3440DV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3440DV-T1-E3
Single FETs, MOSFETs SI3440DV-T1-E3
MOSFET N-CH 150V 1.2A 6TSOP

MOSFET N-CH 150V 1.2A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 093876-SI3440DV-T1-E3 SI3440DV-T1-E3CT-ND 278-SI3440DV-T1-E3 29X0527 61AC1931 SI3440DV-T1-E3 SI3440DV-T1-E3 SI3440DV-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3440DV-T1-E3 Single FETs, MOSFETs SMD 150V 1.2A MOSFET Transistor Mosfet, N Channel, 150V, 1.2A, Tsop-6, Full Reel; Channel Type Vishay Mosfet, N-Ch, 150V, 1.2A, Tsop-6; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 150 volts 150 volts
PD 1140 milliwatts 1140 milliwatts 1140 milliwatts 1140 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data