N-Channel 150-V MOSFET in TSOP-6 package, designed for low power DC/DC converters and PWM applications. The device measures 3.05 mm by 2.85 mm and is surface mounted. It has a maximum continuous drain current of 1.5 A at 25 °C and 1.0 A at 85 °C, with a drain-source on-state resistance of 0.375 Ω at VGS = 10 V and 0.400 Ω at VGS = 6.0 V. The gate threshold voltage ranges from 2 V to 4 V. The part is RoHS compliant and halogen-free according to IEC 61249-2-21. Junction and storage temperature range is -55 °C to 150 °C.
MOSFET, N CHANNEL, 150V, 1.2A, TSOP-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.14W RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC3323 |
| Product Name | Mosfet, N Channel, 150V, 1.2A, Tsop-6, Full Reel; Channel Type Vishay |
| Polarity | N-Channel |