Vishay Precision Group MOSFETs SI3438DV-T1-GE3

Description
P-Ch MOSFET TSOP-6 40V 355mohm @ 10V
Request a Quote Datasheet
Description
P-Ch MOSFET TSOP-6 40V 355mohm @ 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567353 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567353
MOSFETs 2567353
P-Ch MOSFET TSOP-6 40V 355mohm @ 10V

P-Ch MOSFET TSOP-6 40V 355mohm @ 10V

Supplier's Site
MOSFETs - 2567353P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567353P
MOSFETs 2567353P
P-Ch MOSFET TSOP-6 40V 355mohm @ 10V

P-Ch MOSFET TSOP-6 40V 355mohm @ 10V

Supplier's Site
MOSFETs - 2567352 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567352
MOSFETs 2567352
P-Ch MOSFET TSOP-6 40V 355mohm @ 10V

P-Ch MOSFET TSOP-6 40V 355mohm @ 10V

Supplier's Site
Single FETs, MOSFETs - SI3438DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3438DV-T1-GE3TR-ND
Single FETs, MOSFETs SI3438DV-T1-GE3TR-ND
N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3438DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3438DV-T1-GE3CT-ND
Single FETs, MOSFETs SI3438DV-T1-GE3CT-ND
N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3438DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3438DV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3438DV-T1-GE3DKR-ND
N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3438DV-T1-GE3 - 028421-SI3438DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3438DV-T1-GE3
028421-SI3438DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3438DV-T1-GE3 028421-SI3438DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028421-SI3438DV-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.5W (Tc) Family Name: Si3438DV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 640pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35.5 mOhm @ 5A, 10V Introduction Date: July 29, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028421-SI3438DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.5W (Tc)
Family Name: Si3438DV
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7.4A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 640pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35.5 mOhm @ 5A, 10V
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40V 5.5A MOSFET Transistor
278-SI3438DV-T1-GE3
40V 5.5A MOSFET Transistor 278-SI3438DV-T1-GE3
N-CH MOSFET 40V 5.5A 35.5mR TSOP Product overview: SI3438DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3438DV-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 40V 5.5A 35.5mR TSOP Product overview: SI3438DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3438DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs TSOP-6

MOSFET 40V Vds 20V Vgs TSOP-6

Buy Now Datasheet
MOSFET 40V 7.4A 3.5W 35.5mohm @ 10V - 880-SI3438DV-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 40V 7.4A 3.5W 35.5mohm @ 10V
880-SI3438DV-T1-GE3
MOSFET 40V 7.4A 3.5W 35.5mohm @ 10V 880-SI3438DV-T1-GE3
MOSFET 40V 7.4A 3.5W 35.5mohm @ 10V

MOSFET 40V 7.4A 3.5W 35.5mohm @ 10V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3438DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3438DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3438DV-T1-GE3
MOSFET N-CH 40V 7.4A 6TSOP

MOSFET N-CH 40V 7.4A 6TSOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2567353 SI3438DV-T1-GE3TR-ND 028421-SI3438DV-T1-GE3 278-SI3438DV-T1-GE3 SI3438DV-T1-GE3 880-SI3438DV-T1-GE3 SI3438DV-T1-GE3
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3438DV-T1-GE3 40V 5.5A MOSFET Transistor MOSFET MOSFET 40V 7.4A 3.5W 35.5mohm @ 10V Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TSOP-6 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6
Polarity N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
PD 2000 to 3500 milliwatts 3500 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data