Vishay Intertechnology, Inc. Single FETs, MOSFETs SI3438DV-T1-E3

Description
N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3438DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3438DV-T1-E3TR-ND
Single FETs, MOSFETs SI3438DV-T1-E3TR-ND
N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3438DV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3438DV-T1-E3CT-ND
Single FETs, MOSFETs SI3438DV-T1-E3CT-ND
N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3438DV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3438DV-T1-E3DKR-ND
Single FETs, MOSFETs SI3438DV-T1-E3DKR-ND
N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

N-Channel 40V 7.4A (Tc) 2W (Ta), 3.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3438DV-T1-E3 - 064442-SI3438DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3438DV-T1-E3
064442-SI3438DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3438DV-T1-E3 064442-SI3438DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 064442-SI3438DV-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 640pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35.5 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064442-SI3438DV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7.4A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 640pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35.5 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 7.4A MOSFET Transistor
278-SI3438DV-T1-E3
40V 7.4A MOSFET Transistor 278-SI3438DV-T1-E3
MOSFET N-CH 40V 7.4A 6TSOP Product overview: SI3438DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3438DV-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 7.4A 6TSOP Product overview: SI3438DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3438DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3438DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3438DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3438DV-T1-E3
MOSFET N-CH 40V 7.4A 6TSOP

MOSFET N-CH 40V 7.4A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs TSOP-6

MOSFET 40V Vds 20V Vgs TSOP-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3438DV-T1-E3TR-ND 064442-SI3438DV-T1-E3 278-SI3438DV-T1-E3 SI3438DV-T1-E3 SI3438DV-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3438DV-T1-E3 40V 7.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
V(BR)DSS 40 volts
PD 2000 to 3500 milliwatts 3.5 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ48ZS - 1020793-AUIRFZ48ZS - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 91000 milliwatts
View Details
5 suppliers