Vishay Precision Group P Channel Mosfet, -150V, 1.4A, Tsop, Full Reel; Channel Type Vishay SI3437DV-T1-E3.

Description
P CHANNEL MOSFET, -150V, 1.4A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.2W RoHS Compliant: No
Description
P CHANNEL MOSFET, -150V, 1.4A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.2W RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
P Channel Mosfet, -150V, 1.4A, Tsop, Full Reel; Channel Type Vishay - 28AC2131 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -150V, 1.4A, Tsop, Full Reel; Channel Type Vishay
28AC2131
P Channel Mosfet, -150V, 1.4A, Tsop, Full Reel; Channel Type Vishay 28AC2131
P CHANNEL MOSFET, -150V, 1.4A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.2W RoHS Compliant: No

P CHANNEL MOSFET, -150V, 1.4A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.2W RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 28AC2131
Product Name P Channel Mosfet, -150V, 1.4A, Tsop, Full Reel; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK56E - BUK7J1R0-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1023
View Details
7 suppliers
CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs - CSD17507Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0161 ohms
View Details
7 suppliers