Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3435DV-T1-E3 SI3435DV-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092821-SI3435DV-T1- E3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -12 V Power Dissipation: 1.1 W Rise Time: 45 ns Fall Time: 45 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.1 W Continuous Drain Current (ID): 4.8 A Turn-Off Delay Time: 90 ns Drain to Source Resistance: 73 mΩ Gate to Source Voltage (Vgs): 8 V
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092821-SI3435DV-T1- E3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -12 V Power Dissipation: 1.1 W Rise Time: 45 ns Fall Time: 45 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.1 W Continuous Drain Current (ID): 4.8 A Turn-Off Delay Time: 90 ns Drain to Source Resistance: 73 mΩ Gate to Source Voltage (Vgs): 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3435DV-T1-E3 - 1092821-SI3435DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3435DV-T1-E3
1092821-SI3435DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3435DV-T1-E3 1092821-SI3435DV-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092821-SI3435DV-T1- E3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -12 V Power Dissipation: 1.1 W Rise Time: 45 ns Fall Time: 45 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.1 W Continuous Drain Current (ID): 4.8 A Turn-Off Delay Time: 90 ns Drain to Source Resistance: 73 mΩ Gate to Source Voltage (Vgs): 8 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092821-SI3435DV-T1-E3
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -12 V
Power Dissipation: 1.1 W
Rise Time: 45 ns
Fall Time: 45 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1.1 W
Continuous Drain Current (ID): 4.8 A
Turn-Off Delay Time: 90 ns
Drain to Source Resistance: 73 mΩ
Gate to Source Voltage (Vgs): 8 V

Buy Now
Sheung Wan, Hong Kong
MOSFET 12V 4.8A 2W

MOSFET 12V 4.8A 2W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092821-SI3435DV-T1-E3 SI3435DV-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3435DV-T1-E3 MOSFET
rDS(on) 0.0730 ohms
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1220614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
20 V, P-channel Trench MOSFET - BSH205G2AR - Nexperia B.V.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
View Details
5 suppliers