Vishay Intertechnology, Inc. 30V 6.1A MOSFET Transistor SI3434DV-T1

Description
MOSFET 30V 6.1A Product overview: SI3434DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI3434DV-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 30V 6.1A Product overview: SI3434DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI3434DV-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6.1A MOSFET Transistor
285-SI3434DV-T1
30V 6.1A MOSFET Transistor 285-SI3434DV-T1
MOSFET 30V 6.1A Product overview: SI3434DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI3434DV-T1 can be used for catalog matching and distributor lookup.

MOSFET 30V 6.1A Product overview: SI3434DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI3434DV-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3434DV-T1 - 094895-SI3434DV-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3434DV-T1
094895-SI3434DV-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3434DV-T1 094895-SI3434DV-T1
Manufacturer: Vishay Win Source Part Number: 094895-SI3434DV-T1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.14W (Ta) Family Name: Si3434DV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.6A (Ta) Gate-Source Threshold Voltage: 600mV @ 1mA (Min) Max Gate Charge: 12nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 34 mOhm @ 6.1A, 4.5V Alternative Parts (Cross-Reference): STT6N3LLH6; Si3434DV; Si3434DV-E3; Introduction Date: May 02, 2001 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 094895-SI3434DV-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.14W (Ta)
Family Name: Si3434DV
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.6A (Ta)
Gate-Source Threshold Voltage: 600mV @ 1mA (Min)
Max Gate Charge: 12nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 34 mOhm @ 6.1A, 4.5V
Alternative Parts (Cross-Reference): STT6N3LLH6; Si3434DV; Si3434DV-E3;
Introduction Date: May 02, 2001
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI3434DV-T1 094895-SI3434DV-T1
Product Name 30V 6.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3434DV-T1
Polarity N-Channel N-Channel; N-Channel
PD 2000 milliwatts 1140 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17304Q3 30V N-Channel NexFET? Power MOSFET - CSD17304Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0088 ohms
View Details
8 suppliers
100V 375A MOSFET Transistor - 278-AUIRF7769L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
7 suppliers
MOSFETs - 154964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
 - BUK762R0-40E,118 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0020 ohms
Package Type SOT404
View Details
5 suppliers