Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3433CDV-T1-GE3 SI3433CDV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028419-SI3433CDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta), 3.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 45nC @ 8V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 38 mOhm @ 5.2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028419-SI3433CDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta), 3.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 45nC @ 8V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 38 mOhm @ 5.2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3433CDV-T1-GE3 - 028419-SI3433CDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3433CDV-T1-GE3
028419-SI3433CDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3433CDV-T1-GE3 028419-SI3433CDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028419-SI3433CDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta), 3.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 45nC @ 8V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 38 mOhm @ 5.2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028419-SI3433CDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta), 3.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 45nC @ 8V
Max Input Capacitance: 1300pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 38 mOhm @ 5.2A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel 20V 6A MOSFET Transistor
278-SI3433CDV-T1-GE3
P-Channel 20V 6A MOSFET Transistor 278-SI3433CDV-T1-GE3
P-Channel JFET, 20V, 6A, 38mR Rds On, TSOP Product overview: SI3433CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3433CDV-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 20V, 6A, 38mR Rds On, TSOP Product overview: SI3433CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3433CDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3433CDV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3433CDV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3433CDV-T1-GE3DKR-ND
P-Channel 20V 6A (Tc) 1.6W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

P-Channel 20V 6A (Tc) 1.6W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3433CDV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3433CDV-T1-GE3CT-ND
Single FETs, MOSFETs SI3433CDV-T1-GE3CT-ND
P-Channel 20V 6A (Tc) 1.6W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

P-Channel 20V 6A (Tc) 1.6W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3433CDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3433CDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3433CDV-T1-GE3TR-ND
P-Channel 20V 6A (Tc) 1.6W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

P-Channel 20V 6A (Tc) 1.6W (Ta), 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
MOSFETs - 8123142 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123142
MOSFETs 8123142
Trans MOSFET P-CH 20V 5.2A

Trans MOSFET P-CH 20V 5.2A

Supplier's Site
MOSFETs - 8123142P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123142P
MOSFETs 8123142P
Trans MOSFET P-CH 20V 5.2A

Trans MOSFET P-CH 20V 5.2A

Supplier's Site
MOSFETs - 1656911 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656911
MOSFETs 1656911
Trans MOSFET P-CH 20V 5.2A

Trans MOSFET P-CH 20V 5.2A

Supplier's Site
P Channel Mosfet; Channel Type Vishay - 84R8034 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet; Channel Type Vishay
84R8034
P Channel Mosfet; Channel Type Vishay 84R8034
P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:1.6W RoHS Compliant: Yes

P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:1.6W RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, -20V, -6A, Tsop; Transistor Polarity Vishay - 01AC4987 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -6A, Tsop; Transistor Polarity Vishay
01AC4987
Mosfet, P-Ch, -20V, -6A, Tsop; Transistor Polarity Vishay 01AC4987
MOSFET, P-CH, -20V, -6A, TSOP; Transistor Polarity:P Channel; Continuous Drain Current Id:-6A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.031ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -6A, TSOP; Transistor Polarity:P Channel; Continuous Drain Current Id:-6A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.031ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET -20V Vds 8V Vgs TSOP-6

MOSFET -20V Vds 8V Vgs TSOP-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3433CDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3433CDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3433CDV-T1-GE3
MOSFET P-CH 20V 6A 6TSOP

MOSFET P-CH 20V 6A 6TSOP

Supplier's Site
Single FETs, MOSFETs - SI3433CDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3433CDV-T1-GE3
Single FETs, MOSFETs SI3433CDV-T1-GE3
MOSFET P-CH 20V 6A 6TSOP

MOSFET P-CH 20V 6A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028419-SI3433CDV-T1-GE3 278-SI3433CDV-T1-GE3 SI3433CDV-T1-GE3DKR-ND 8123142 8123142P 84R8034 01AC4987 SI3433CDV-T1-GE3 SI3433CDV-T1-GE3 SI3433CDV-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3433CDV-T1-GE3 P-Channel 20V 6A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs P Channel Mosfet; Channel Type Vishay Mosfet, P-Ch, -20V, -6A, Tsop; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 1600 to 3300 milliwatts 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 Tsop TSOP TO-3 TO-3 Surface Mount SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
55V 1.9A MOSFET Transistor - 278-AUIRFL014NTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers