Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3433CDV-T1-E3 SI3433CDV-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 064441-SI3433CDV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta), 3.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 45nC @ 8V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 38 mOhm @ 5.2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064441-SI3433CDV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta), 3.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 45nC @ 8V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 38 mOhm @ 5.2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3433CDV-T1-E3 - 064441-SI3433CDV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3433CDV-T1-E3
064441-SI3433CDV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3433CDV-T1-E3 064441-SI3433CDV-T1-E3
Manufacturer: Vishay Win Source Part Number: 064441-SI3433CDV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta), 3.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 45nC @ 8V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 38 mOhm @ 5.2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 064441-SI3433CDV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta), 3.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 45nC @ 8V
Max Input Capacitance: 1300pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 38 mOhm @ 5.2A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 20V 6A MOSFET Transistor
278-SI3433CDV-T1-E3
P-Channel SMD 20V 6A MOSFET Transistor 278-SI3433CDV-T1-E3
P-Channel JFET, 20V, 6A, 38mR Rds(on), TSOP, Surface Mount Product overview: SI3433CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3433CDV-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 20V, 6A, 38mR Rds(on), TSOP, Surface Mount Product overview: SI3433CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3433CDV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3433CDV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3433CDV-T1-E3TR-ND
Single FETs, MOSFETs SI3433CDV-T1-E3TR-ND
P-Channel 20V 6A (Tc) 3.3W (Tc) Surface Mount 6-TSOP

P-Channel 20V 6A (Tc) 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3433CDV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3433CDV-T1-E3CT-ND
Single FETs, MOSFETs SI3433CDV-T1-E3CT-ND
P-Channel 20V 6A (Tc) 3.3W (Tc) Surface Mount 6-TSOP

P-Channel 20V 6A (Tc) 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3433CDV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3433CDV-T1-E3DKR-ND
Single FETs, MOSFETs SI3433CDV-T1-E3DKR-ND
P-Channel 20V 6A (Tc) 3.3W (Tc) Surface Mount 6-TSOP

P-Channel 20V 6A (Tc) 3.3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
MOSFET P-CH 20V 6A 6TSOP - 880-SI3433CDV-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 6A 6TSOP
880-SI3433CDV-T1-E3
MOSFET P-CH 20V 6A 6TSOP 880-SI3433CDV-T1-E3
MOSFET P-CH 20V 6A 6TSOP

MOSFET P-CH 20V 6A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 8V Vgs TSOP-6

MOSFET -20V Vds 8V Vgs TSOP-6

Buy Now Datasheet
Single FETs, MOSFETs - SI3433CDV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3433CDV-T1-E3
Single FETs, MOSFETs SI3433CDV-T1-E3
MOSFET P-CH 20V 6A 6TSOP

MOSFET P-CH 20V 6A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3433CDV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3433CDV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3433CDV-T1-E3
MOSFET P-CH 20V 6A 6TSOP

MOSFET P-CH 20V 6A 6TSOP

Supplier's Site
P Channel Mosfet, -20V, 6A, Tsop, Full Reel; Channel Type Vishay - 16P3716 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 6A, Tsop, Full Reel; Channel Type Vishay
16P3716
P Channel Mosfet, -20V, 6A, Tsop, Full Reel; Channel Type Vishay 16P3716
P CHANNEL MOSFET, -20V, 6A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 6A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 064441-SI3433CDV-T1-E3 278-SI3433CDV-T1-E3 SI3433CDV-T1-E3TR-ND 880-SI3433CDV-T1-E3 SI3433CDV-T1-E3 SI3433CDV-T1-E3 SI3433CDV-T1-E3 16P3716
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3433CDV-T1-E3 P-Channel SMD 20V 6A MOSFET Transistor Single FETs, MOSFETs MOSFET P-CH 20V 6A 6TSOP MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -20V, 6A, Tsop, Full Reel; Channel Type Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 1600 to 3300 milliwatts 3300 milliwatts 1600 milliwatts 3300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 1.8V, 4.5V TO-3
Unlock Full Specs
to access all available technical data