P-Channel 20V 5.2A (Ta), 6A (Tc) 1.6W (Ta), 3.3W (Tc) Surface Mount 6-TSOP
P-Channel 20V 5.2A (Ta), 6A (Tc) 1.6W (Ta), 3.3W (Tc) Surface Mount 6-TSOP
P-Channel 20V 5.2A (Ta), 6A (Tc) 1.6W (Ta), 3.3W (Tc) Surface Mount 6-TSOP
P-CHANNEL 20-V (D-S) MOSFET
P-CHANNEL 20-V (D-S) MOSFET
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SI3433CDV-T1-BE3TR-ND | SI3433CDV-T1-BE3 | SI3433CDV-T1-BE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |