Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3430DV-T1-GE3 SI3430DV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028418-SI3430DV-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.14W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 6.6nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 2.4A, 10V Alternative Parts (Cross-Reference): Si3430DV; Si3430DV-T1; Si3430DV-T1-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028418-SI3430DV-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.14W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 6.6nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 2.4A, 10V Alternative Parts (Cross-Reference): Si3430DV; Si3430DV-T1; Si3430DV-T1-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3430DV-T1-GE3 - 028418-SI3430DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3430DV-T1-GE3
028418-SI3430DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3430DV-T1-GE3 028418-SI3430DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028418-SI3430DV-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.14W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 6.6nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 2.4A, 10V Alternative Parts (Cross-Reference): Si3430DV; Si3430DV-T1; Si3430DV-T1-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028418-SI3430DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.14W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 6.6nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 170 mOhm @ 2.4A, 10V
Alternative Parts (Cross-Reference): Si3430DV; Si3430DV-T1; Si3430DV-T1-E3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 1.8A MOSFET Transistor
278-SI3430DV-T1-GE3
100V 1.8A MOSFET Transistor 278-SI3430DV-T1-GE3
MOSFET N-CH 100V 1.8A 6TSOP Product overview: SI3430DV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3430DV-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1.8A 6TSOP Product overview: SI3430DV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3430DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3430DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3430DV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3430DV-T1-GE3DKR-ND
N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3430DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3430DV-T1-GE3CT-ND
Single FETs, MOSFETs SI3430DV-T1-GE3CT-ND
N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3430DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3430DV-T1-GE3TR-ND
Single FETs, MOSFETs SI3430DV-T1-GE3TR-ND
N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3430DV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3430DV-T1-GE3
Single FETs, MOSFETs SI3430DV-T1-GE3
MOSFET N-CH 100V 1.8A 6TSOP

MOSFET N-CH 100V 1.8A 6TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 2.4A 2.0W 170mohm @ 10V

MOSFET 100V 2.4A 2.0W 170mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3430DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3430DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3430DV-T1-GE3
MOSFET N-CH 100V 1.8A 6TSOP

MOSFET N-CH 100V 1.8A 6TSOP

Supplier's Site
TSOP-6 MOSFETs ROHS - 17930-SI3430DV-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
TSOP-6 MOSFETs ROHS
17930-SI3430DV-T1-GE3
TSOP-6 MOSFETs ROHS 17930-SI3430DV-T1-GE3
TSOP-6 MOSFETs ROHS

TSOP-6 MOSFETs ROHS

Supplier's Site
N Ch Mosfet; Channel Type Vishay - 15R4923 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet; Channel Type Vishay
15R4923
N Ch Mosfet; Channel Type Vishay 15R4923
N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:2W RoHS Compliant: Yes

N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:2W RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 100V, 2.4A, Tsop-6; Channel Type Vishay - 26R1863 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 2.4A, Tsop-6; Channel Type Vishay
26R1863
N Channel Mosfet, 100V, 2.4A, Tsop-6; Channel Type Vishay 26R1863
N CHANNEL MOSFET, 100V, 2.4A, TSOP-6; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 2.4A, TSOP-6; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028418-SI3430DV-T1-GE3 278-SI3430DV-T1-GE3 SI3430DV-T1-GE3DKR-ND SI3430DV-T1-GE3 SI3430DV-T1-GE3 SI3430DV-T1-GE3 17930-SI3430DV-T1-GE3 15R4923 26R1863
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3430DV-T1-GE3 100V 1.8A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs TSOP-6 MOSFETs ROHS N Ch Mosfet; Channel Type Vishay N Channel Mosfet, 100V, 2.4A, Tsop-6; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 1140 milliwatts 2 milliwatts 1140 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; 6-TSOP Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 6-TSOP TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFU8405 - 1020784-AUIRFU8405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 163000 milliwatts
View Details
6 suppliers