Vishay Precision Group SMD 100V 1.8A MOSFET Transistor SI3430DV-T1-E3

Description
N-CH MOSFET 100V 1.8A 170mR TSOP Surface Mount Product overview: SI3430DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3430DV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-CH MOSFET 100V 1.8A 170mR TSOP Surface Mount Product overview: SI3430DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3430DV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET, part number 06J7594, features a maximum drain-source voltage (Vds) of 100 V and a continuous drain current (Id) rating of 2.4 A at a junction temperature of 175 °C. The on-state resistance (Rds(on)) is specified at 0.170 Ω when the gate-source voltage (Vgs) is 10 V and 0.185 Ω at 6 V. This device is optimized for high-efficiency PWM applications and is 100% Rg tested. The MOSFET has a gate threshold voltage (Vgs(th)) ranging from 2 V to 4.2 V and a maximum power dissipation of 2 W at 25 °C. It operates within a temperature range of -55 °C to 150 °C. The device is available in a TSOP-6 package and is compliant with RoHS standards. Engineers should consider this MOSFET for applications requiring reliable performance under specified voltage and current conditions, particularly in PWM circuits.

Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET, part number 06J7594, features a maximum drain-source voltage (Vds) of 100 V and a continuous drain current (Id) rating of 2.4 A at a junction temperature of 175 °C. The on-state resistance (Rds(on)) is specified at 0.170 Ω when the gate-source voltage (Vgs) is 10 V and 0.185 Ω at 6 V. This device is optimized for high-efficiency PWM applications and is 100% Rg tested. The MOSFET has a gate threshold voltage (Vgs(th)) ranging from 2 V to 4.2 V and a maximum power dissipation of 2 W at 25 °C. It operates within a temperature range of -55 °C to 150 °C. The device is available in a TSOP-6 package and is compliant with RoHS standards. Engineers should consider this MOSFET for applications requiring reliable performance under specified voltage and current conditions, particularly in PWM circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 1.8A MOSFET Transistor
278-SI3430DV-T1-E3
SMD 100V 1.8A MOSFET Transistor 278-SI3430DV-T1-E3
N-CH MOSFET 100V 1.8A 170mR TSOP Surface Mount Product overview: SI3430DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3430DV-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 100V 1.8A 170mR TSOP Surface Mount Product overview: SI3430DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3430DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3430DV-T1-E3 - 1095824-SI3430DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3430DV-T1-E3
1095824-SI3430DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3430DV-T1-E3 1095824-SI3430DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095824-SI3430DV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.14W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 6.6nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 2.4A, 10V Alternative Parts (Cross-Reference): SI3430DV-T1-GE3; Si3430DV; Si3430DV-T1; Si3430DV-T1-E3; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095824-SI3430DV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.14W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 6.6nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 170 mOhm @ 2.4A, 10V
Alternative Parts (Cross-Reference): SI3430DV-T1-GE3; Si3430DV; Si3430DV-T1; Si3430DV-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI3430DV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3430DV-T1-E3CT-ND
Single FETs, MOSFETs SI3430DV-T1-E3CT-ND
N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3430DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3430DV-T1-E3TR-ND
Single FETs, MOSFETs SI3430DV-T1-E3TR-ND
N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3430DV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3430DV-T1-E3DKR-ND
Single FETs, MOSFETs SI3430DV-T1-E3DKR-ND
N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V, 170 MOHMS@10V

MOSFET 100V, 170 MOHMS@10V

Buy Now Datasheet
N Channel Mosfet; Channel Type Vishay - 06J7594 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
06J7594
N Channel Mosfet; Channel Type Vishay 06J7594
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:1.14W RoHS Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:1.14W RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 100V, 1.8A, Tsop, Full Reel; Channel Type Vishay - 65K1923 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 1.8A, Tsop, Full Reel; Channel Type Vishay
65K1923
N Channel Mosfet, 100V, 1.8A, Tsop, Full Reel; Channel Type Vishay 65K1923
N CHANNEL MOSFET, 100V, 1.8A, TSOP, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2VRoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 1.8A, TSOP, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2VRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3430DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3430DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3430DV-T1-E3
MOSFET N-CH 100V 1.8A 6TSOP

MOSFET N-CH 100V 1.8A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI3430DV-T1-E3 1095824-SI3430DV-T1-E3 SI3430DV-T1-E3CT-ND SI3430DV-T1-E3 06J7594 65K1923 SI3430DV-T1-E3
Product Name SMD 100V 1.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3430DV-T1-E3 Single FETs, MOSFETs MOSFET N Channel Mosfet; Channel Type Vishay N Channel Mosfet, 100V, 1.8A, Tsop, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 1140 milliwatts 1140 milliwatts 1140 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data