N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP
N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP
N-Channel 100V 1.8A (Ta) 1.14W (Ta) Surface Mount 6-TSOP
MOSFET N-CH 100V 1.8A 6TSOP
MOSFET, N-CH, 100V, 1.8A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.2V RoHS Compliant: Yes
MOSFET, N-CH, 100V, 1.8A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.2V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SI3430DV-T1-BE3TR-ND | SI3430DV-T1-BE3 | 78AH6660 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 1.8A, Tsop; Channel Type Vishay |
| Polarity | N-Channel |