MOSFET N-CH 30V 5A 6TSOP Product overview: SI3424DV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3424DV-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1095822-SI3424DV-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.14W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 800mV @ 250μA (Min)
Max Gate Charge: 18nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 5A 6TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI3424DV-T1-GE3 | 1095822-SI3424DV-T1-GE3 | SI3424DV-T1-GE3 |
| Product Name | 30V 5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3424DV-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1140 milliwatts | 1140 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | SOT3; SOT23; 6-TSOP | SOT23; SOT-23-6 Thin, TSOT-23-6 |