Vishay Intertechnology, Inc. P-Channel 8A 30V MOSFET Transistor SI3417DV-T1-GE3

Description
Small Signal Field-Effect Transistor, 8A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SI3417DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3417DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 8A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SI3417DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3417DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 8A 30V MOSFET Transistor
278-SI3417DV-T1-GE3
P-Channel 8A 30V MOSFET Transistor 278-SI3417DV-T1-GE3
Small Signal Field-Effect Transistor, 8A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SI3417DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3417DV-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 8A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SI3417DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3417DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3417DV-T1-GE3 - 1095820-SI3417DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3417DV-T1-GE3
1095820-SI3417DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3417DV-T1-GE3 1095820-SI3417DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095820-SI3417DV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 4.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1350pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25.2 mOhm @ 7.3A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Alternative Energy, Motor Drive & Control, Industrial

Manufacturer: Vishay
Win Source Part Number: 1095820-SI3417DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 4.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1350pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25.2 mOhm @ 7.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Alternative Energy, Motor Drive & Control, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - SI3417DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3417DV-T1-GE3CT-ND
Single FETs, MOSFETs SI3417DV-T1-GE3CT-ND
P-Channel 30V 8A (Ta) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 30V 8A (Ta) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3417DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3417DV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3417DV-T1-GE3DKR-ND
P-Channel 30V 8A (Ta) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 30V 8A (Ta) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3417DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3417DV-T1-GE3TR-ND
Single FETs, MOSFETs SI3417DV-T1-GE3TR-ND
P-Channel 30V 8A (Ta) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 30V 8A (Ta) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI3417DV-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI3417DV-T1-GE3
TSOP-6-1.5mm MOSFETs ROHS

TSOP-6-1.5mm MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3417DV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3417DV-T1-GE3
Single FETs, MOSFETs SI3417DV-T1-GE3
MOSFET P-CH 30V 8A 6TSOP

MOSFET P-CH 30V 8A 6TSOP

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 8A, Tsop Rohs Compliant Vishay - 57AJ0432 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 8A, Tsop Rohs Compliant Vishay
57AJ0432
Mosfet, P-Ch, 30V, 8A, Tsop Rohs Compliant Vishay 57AJ0432
MOSFET, P-CH, 30V, 8A, TSOP ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 8A, TSOP ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3417DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3417DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3417DV-T1-GE3
MOSFET P-CH 30V 8A 6TSOP

MOSFET P-CH 30V 8A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI3417DV-T1-GE3 1095820-SI3417DV-T1-GE3 SI3417DV-T1-GE3CT-ND SI3417DV-T1-GE3 SI3417DV-T1-GE3 57AJ0432 SI3417DV-T1-GE3
Product Name P-Channel 8A 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3417DV-T1-GE3 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 30V, 8A, Tsop Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 4200 milliwatts 2000 to 4200 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data