Vishay Precision Group -20V 7.5A MOSFET Transistor SI3407DV-T1-GE3

Description
P-CH JFET -20V, 7.5A, 24mR Rds On, TSOP Product overview: SI3407DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3407DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH JFET -20V, 7.5A, 24mR Rds On, TSOP Product overview: SI3407DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3407DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-20V 7.5A MOSFET Transistor
278-SI3407DV-T1-GE3
-20V 7.5A MOSFET Transistor 278-SI3407DV-T1-GE3
P-CH JFET -20V, 7.5A, 24mR Rds On, TSOP Product overview: SI3407DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3407DV-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET -20V, 7.5A, 24mR Rds On, TSOP Product overview: SI3407DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3407DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3407DV-T1-GE3 - 1095817-SI3407DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3407DV-T1-GE3
1095817-SI3407DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3407DV-T1-GE3 1095817-SI3407DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095817-SI3407DV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 4.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1670pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 24 mOhm @ 7.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095817-SI3407DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 4.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1670pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI3407DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3407DV-T1-GE3CT-ND
Single FETs, MOSFETs SI3407DV-T1-GE3CT-ND
P-Channel 20V 8A (Tc) 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3407DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3407DV-T1-GE3TR-ND
Single FETs, MOSFETs SI3407DV-T1-GE3TR-ND
P-Channel 20V 8A (Tc) 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3407DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3407DV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3407DV-T1-GE3DKR-ND
P-Channel 20V 8A (Tc) 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3407DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3407DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3407DV-T1-GE3
MOSFET P-CH 20V 8A 6TSOP

MOSFET P-CH 20V 8A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs TSOP-6

MOSFET -20V Vds 12V Vgs TSOP-6

Buy Now Datasheet
P Channel Mosfet, -20V, -8A, Tsop-6, Full Reel; Channel Type Vishay - 35R0032 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, -8A, Tsop-6, Full Reel; Channel Type Vishay
35R0032
P Channel Mosfet, -20V, -8A, Tsop-6, Full Reel; Channel Type Vishay 35R0032
P CHANNEL MOSFET, -20V, -8A, TSOP-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2W; Product Range:-RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, -8A, TSOP-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2W; Product Range:-RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -20V, -8A, Tsop-6; Channel Type Vishay - 35R6207 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, -8A, Tsop-6; Channel Type Vishay
35R6207
P Channel Mosfet, -20V, -8A, Tsop-6; Channel Type Vishay 35R6207
P CHANNEL MOSFET, -20V, -8A, TSOP-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, -8A, TSOP-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3407DV-T1-GE3 1095817-SI3407DV-T1-GE3 SI3407DV-T1-GE3CT-ND SI3407DV-T1-GE3 SI3407DV-T1-GE3 35R0032 35R6207
Product Name -20V 7.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3407DV-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P Channel Mosfet, -20V, -8A, Tsop-6, Full Reel; Channel Type Vishay P Channel Mosfet, -20V, -8A, Tsop-6; Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
PD 4200 milliwatts 2000 to 4200 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data