Vishay Intertechnology, Inc. Single FETs, MOSFETs SI3129DV-T1-GE3

Description
P-Channel 80V 3.8A (Ta), 5.4A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 80V 3.8A (Ta), 5.4A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI3129DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI3129DV-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI3129DV-T1-GE3TR-ND
P-Channel 80V 3.8A (Ta), 5.4A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 80V 3.8A (Ta), 5.4A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI3129DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI3129DV-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI3129DV-T1-GE3CT-ND
P-Channel 80V 3.8A (Ta), 5.4A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 80V 3.8A (Ta), 5.4A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI3129DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI3129DV-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI3129DV-T1-GE3DKR-ND
P-Channel 80V 3.8A (Ta), 5.4A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 80V 3.8A (Ta), 5.4A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: TrenchFET® Package: Tape & Reel (TR) /Cut Tape (CT) FET Type: P-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 3.8A (Ta), 5.4A (Tc) Rds On (Max) @ Id, Vgs: 82.7mOhm @ 3.8A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Input Capacitance (Ciss) @ Vds: 805 pF @ 40 V

Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: TrenchFET®
Package: Tape & Reel (TR) /Cut Tape (CT)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 3.8A (Ta), 5.4A (Tc)
Rds On (Max) @ Id, Vgs: 82.7mOhm @ 3.8A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Input Capacitance (Ciss) @ Vds: 805 pF @ 40 V

Buy Now Datasheet
Singapore, Singapore
80V 3.8A MOSFET Transistor
278-SI3129DV-T1-GE3
80V 3.8A MOSFET Transistor 278-SI3129DV-T1-GE3
Trans MOSFET P-CH 80V 3.8A 6-Pin TSOP T/R Product overview: SI3129DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3129DV-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 80V 3.8A 6-Pin TSOP T/R Product overview: SI3129DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3129DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3129DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3129DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3129DV-T1-GE3
P-CHANNEL 80 V (D-S) MOSFET TSOP

P-CHANNEL 80 V (D-S) MOSFET TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI3129DV-T1-GE3TR-ND 278-SI3129DV-T1-GE3 SI3129DV-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs 80V 3.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3 Tape and Reel 6-TSOP
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details