Vishay Precision Group Single FETs, MOSFETs SI3127DV-T1-GE3

Description
P-Channel 60V 3.5A (Ta), 13A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 60V 3.5A (Ta), 13A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3127DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3127DV-T1-GE3CT-ND
Single FETs, MOSFETs SI3127DV-T1-GE3CT-ND
P-Channel 60V 3.5A (Ta), 13A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 60V 3.5A (Ta), 13A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3127DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3127DV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3127DV-T1-GE3DKR-ND
P-Channel 60V 3.5A (Ta), 13A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 60V 3.5A (Ta), 13A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3127DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3127DV-T1-GE3TR-ND
Single FETs, MOSFETs SI3127DV-T1-GE3TR-ND
P-Channel 60V 3.5A (Ta), 13A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

P-Channel 60V 3.5A (Ta), 13A (Tc) 2W (Ta), 4.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
P-Channel 5.1A 60V MOSFET Transistor
278-SI3127DV-T1-GE3
P-Channel 5.1A 60V MOSFET Transistor 278-SI3127DV-T1-GE3
Small Signal Field-Effect Transistor, 5.1A I(D), 60V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SI3127DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.1A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.1A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3127DV-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 5.1A I(D), 60V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SI3127DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.1A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.1A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3127DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3127DV-T1-GE3 - 1095785-SI3127DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3127DV-T1-GE3
1095785-SI3127DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3127DV-T1-GE3 1095785-SI3127DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095785-SI3127DV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 4.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.5A (Ta), 13A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 833pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 89 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095785-SI3127DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 4.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.5A (Ta), 13A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 833pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 89 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI3127DV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3127DV-T1-GE3
Single FETs, MOSFETs SI3127DV-T1-GE3
MOSFET P-CH 60V 3.5A/13A 6TSOP

MOSFET P-CH 60V 3.5A/13A 6TSOP

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 5.1A, 150Deg C, 4.2W Rohs Compliant Vishay - 75AH9200 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 5.1A, 150Deg C, 4.2W Rohs Compliant Vishay
75AH9200
Mosfet, P-Ch, 60V, 5.1A, 150Deg C, 4.2W Rohs Compliant Vishay 75AH9200
MOSFET, P-CH, 60V, 5.1A, 150DEG C, 4.2W ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 5.1A, 150DEG C, 4.2W ROHS COMPLIANT: YES

Supplier's Site Datasheet
P-Channel 60-V (D-S) Mosfet Vishay - 26AK9918 - Newark, An Avnet Company
Chicago, IL, United States
P-Channel 60-V (D-S) Mosfet Vishay
26AK9918
P-Channel 60-V (D-S) Mosfet Vishay 26AK9918
P-CHANNEL 60-V (D-S) MOSFET

P-CHANNEL 60-V (D-S) MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3127DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3127DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3127DV-T1-GE3
MOSFET P-CH 60V 3.5A/13A 6TSOP

MOSFET P-CH 60V 3.5A/13A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs TSOP-6

MOSFET -60V Vds 20V Vgs TSOP-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3127DV-T1-GE3CT-ND 278-SI3127DV-T1-GE3 1095785-SI3127DV-T1-GE3 SI3127DV-T1-GE3 75AH9200 26AK9918 SI3127DV-T1-GE3 SI3127DV-T1-GE3
Product Name Single FETs, MOSFETs P-Channel 5.1A 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3127DV-T1-GE3 Single FETs, MOSFETs Mosfet, P-Ch, 60V, 5.1A, 150Deg C, 4.2W Rohs Compliant Vishay P-Channel 60-V (D-S) Mosfet Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
PD 4200 milliwatts 2000 to 4200 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N120035K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
55V 1.9A MOSFET Transistor - 278-AUIRFL014NTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers