Vishay Precision Group Single FETs, MOSFETs SI2399DS-T1-GE3

Description
P-Channel 20V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 20V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2399DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2399DS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2399DS-T1-GE3DKR-ND
P-Channel 20V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2399DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2399DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2399DS-T1-GE3TR-ND
P-Channel 20V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2399DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2399DS-T1-GE3CT-ND
Single FETs, MOSFETs SI2399DS-T1-GE3CT-ND
P-Channel 20V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 6A (Tc) 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFETs - 1807277 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807277
MOSFETs 1807277
P-Ch MOSFET SOT-23 20V 45mohm @ 4.5V

P-Ch MOSFET SOT-23 20V 45mohm @ 4.5V

Supplier's Site
MOSFETs - 1807829P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807829P
MOSFETs 1807829P
P-Ch MOSFET SOT-23 20V 45mohm @ 4.5V

P-Ch MOSFET SOT-23 20V 45mohm @ 4.5V

Supplier's Site
Singapore, Singapore
20V -6A SOT-23 MOSFET Transistor
278-SI2399DS-T1-GE3
20V -6A SOT-23 MOSFET Transistor 278-SI2399DS-T1-GE3
P-CH MOSFET 20V -6A SOT-23 28mR TrenchFET Product overview: SI2399DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, -6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, -6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2399DS-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V -6A SOT-23 28mR TrenchFET Product overview: SI2399DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, -6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, -6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2399DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2399DS-T1-GE3 - 211612-SI2399DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2399DS-T1-GE3
211612-SI2399DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2399DS-T1-GE3 211612-SI2399DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 211612-SI2399DS-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta), 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 835pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 34 mOhm @ 5.1A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 211612-SI2399DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta), 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 835pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 34 mOhm @ 5.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, P Channel, -20V, -6A, Sot-23-3; Channel Type Vishay - 64T4058 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -6A, Sot-23-3; Channel Type Vishay
64T4058
Mosfet, P Channel, -20V, -6A, Sot-23-3; Channel Type Vishay 64T4058
MOSFET, P CHANNEL, -20V, -6A, SOT-23-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -6A, SOT-23-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site
P-Channel 20-V (D-S) Mosfet Vishay - 26AK9917 - Newark, An Avnet Company
Chicago, IL, United States
P-Channel 20-V (D-S) Mosfet Vishay
26AK9917
P-Channel 20-V (D-S) Mosfet Vishay 26AK9917
P-CHANNEL 20-V (D-S) MOSFET

P-CHANNEL 20-V (D-S) MOSFET

Supplier's Site
Single FETs, MOSFETs - SI2399DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2399DS-T1-GE3
Single FETs, MOSFETs SI2399DS-T1-GE3
MOSFET P-CH 20V 6A SOT23-3

MOSFET P-CH 20V 6A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2399DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2399DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2399DS-T1-GE3
MOSFET P-CH 20V 6A SOT23-3

MOSFET P-CH 20V 6A SOT23-3

Supplier's Site
VISHAY - SI2399DS-T1-GE3 - Leistungs-MOSFET, p-Kanal, 20 V, 6 A, 0.028 ohm, TO-236, Oberflächenmontage - 880-SI2399DS-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
VISHAY - SI2399DS-T1-GE3 - Leistungs-MOSFET, p-Kanal, 20 V, 6 A, 0.028 ohm, TO-236, Oberflächenmontage
880-SI2399DS-T1-GE3
VISHAY - SI2399DS-T1-GE3 - Leistungs-MOSFET, p-Kanal, 20 V, 6 A, 0.028 ohm, TO-236, Oberflächenmontage 880-SI2399DS-T1-GE3
VISHAY - SI2399DS-T1-GE3 - Leistungs-MOSFET, p-Kanal, 20 V, 6 A, 0.028 ohm, TO-236, Oberflächenmontage

VISHAY - SI2399DS-T1-GE3 - Leistungs-MOSFET, p-Kanal, 20 V, 6 A, 0.028 ohm, TO-236, Oberflächenmontage

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs SOT-23

MOSFET -20V Vds 12V Vgs SOT-23

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2399DS-T1-GE3DKR-ND 1807277 278-SI2399DS-T1-GE3 211612-SI2399DS-T1-GE3 64T4058 26AK9917 SI2399DS-T1-GE3 SI2399DS-T1-GE3 880-SI2399DS-T1-GE3 SI2399DS-T1-GE3
Product Name Single FETs, MOSFETs MOSFETs 20V -6A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2399DS-T1-GE3 Mosfet, P Channel, -20V, -6A, Sot-23-3; Channel Type Vishay P-Channel 20-V (D-S) Mosfet Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs VISHAY - SI2399DS-T1-GE3 - Leistungs-MOSFET, p-Kanal, 20 V, 6 A, 0.028 ohm, TO-236, Oberflächenmontage MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount
PD 2500 milliwatts 1250 to 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts -20 volts
Unlock Full Specs
to access all available technical data