Vishay Precision Group Single FETs, MOSFETs SI2393DS-T1-GE3

Description
P-Channel 30V 6.1A (Ta), 7.5A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 30V 6.1A (Ta), 7.5A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI2393DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2393DS-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI2393DS-T1-GE3DKR-ND
P-Channel 30V 6.1A (Ta), 7.5A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 6.1A (Ta), 7.5A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2393DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2393DS-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI2393DS-T1-GE3CT-ND
P-Channel 30V 6.1A (Ta), 7.5A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 6.1A (Ta), 7.5A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2393DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2393DS-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI2393DS-T1-GE3TR-ND
P-Channel 30V 6.1A (Ta), 7.5A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 6.1A (Ta), 7.5A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2393DS-T1-GE3 - 933425-SI2393DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2393DS-T1-GE3
933425-SI2393DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2393DS-T1-GE3 933425-SI2393DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933425-SI2393DS-T1-G E3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 6.1A (Ta), 7.5A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SI2393 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 742-SI2393DS-T1-GE3C T, 742-SI2393DS-T1-GE3T R, 742-SI2393DS-T1-GE3D KR

Manufacturer: Vishay
Win Source Part Number: 933425-SI2393DS-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 6.1A (Ta), 7.5A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI2393
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 742-SI2393DS-T1-GE3CT, 742-SI2393DS-T1-GE3TR, 742-SI2393DS-T1-GE3DKR

Buy Now Datasheet
MOSFETs - 2567349P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567349P
MOSFETs 2567349P
P-Channel 30-V (D-S) MOSFET SOT-23

P-Channel 30-V (D-S) MOSFET SOT-23

Supplier's Site
MOSFETs - 2567348 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567348
MOSFETs 2567348
P-Channel 30-V (D-S) MOSFET SOT-23

P-Channel 30-V (D-S) MOSFET SOT-23

Supplier's Site
MOSFETs - 2567349 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567349
MOSFETs 2567349
P-Channel 30-V (D-S) MOSFET SOT-23

P-Channel 30-V (D-S) MOSFET SOT-23

Supplier's Site
Singapore, Singapore
30V 7.5A SOT-23 MOSFET Transistor
278-SI2393DS-T1-GE3
30V 7.5A SOT-23 MOSFET Transistor 278-SI2393DS-T1-GE3
Trans MOSFET P-CH 30V 7.5A 3-Pin SOT-23 T/R Product overview: SI2393DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2393DS-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 7.5A 3-Pin SOT-23 T/R Product overview: SI2393DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2393DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2393DS-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI2393DS-T1-GE3
30V 22.7mΩ@5A,10V 2.2V@250uA P Channel SOT-23 MOSFETs ROHS

30V 22.7mΩ@5A,10V 2.2V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -7.5A, 2.5W Rohs Compliant Vishay - 54AH6884 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -7.5A, 2.5W Rohs Compliant Vishay
54AH6884
Mosfet, P-Ch, -30V, -7.5A, 2.5W Rohs Compliant Vishay 54AH6884
MOSFET, P-CH, -30V, -7.5A, 2.5W ROHS COMPLIANT: YES

MOSFET, P-CH, -30V, -7.5A, 2.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2393DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2393DS-T1-GE3
Single FETs, MOSFETs SI2393DS-T1-GE3
MOSFET P-CH 30V 6.1A/7.5A SOT23

MOSFET P-CH 30V 6.1A/7.5A SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2393DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2393DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2393DS-T1-GE3
MOSFET P-CH 30V 6.1A/7.5A SOT23

MOSFET P-CH 30V 6.1A/7.5A SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI2393DS-T1-GE3DKR-ND 933425-SI2393DS-T1-GE3 2567349P 278-SI2393DS-T1-GE3 SI2393DS-T1-GE3 54AH6884 SI2393DS-T1-GE3 SI2393DS-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2393DS-T1-GE3 MOSFETs 30V 7.5A SOT-23 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, -30V, -7.5A, 2.5W Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 Reel SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Transconductance 0.0100 kS
Unlock Full Specs
to access all available technical data