P-channel 30 V MOSFET in SOT-23 package, with a maximum drain-source on-state resistance of 0.0330 Ω at V(GS) = 4.5 V and a continuous drain current of -6.1 A at T(C) = 25 °C. The device features a gate-source threshold voltage range of -1 V to -2.2 V, total gate charge of 8.2 nC, and operates within a junction and storage temperature range of -55 °C to +150 °C. It meets RoHS standards and is lead-free and halogen-free.
P-CHANNEL 30-V (D-S) MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SI2393DS-T1-BE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |