Vishay Intertechnology, Inc. 12V 3.2A SOT23 MOSFET Transistor SI2331DS-T1-E3

Description
MOSFET P-CH 12V 3.2A SOT23-3 Product overview: SI2331DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2331DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 3.2A SOT23-3 Product overview: SI2331DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2331DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 3.2A SOT23 MOSFET Transistor
278-SI2331DS-T1-E3
12V 3.2A SOT23 MOSFET Transistor 278-SI2331DS-T1-E3
MOSFET P-CH 12V 3.2A SOT23-3 Product overview: SI2331DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2331DS-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 3.2A SOT23-3 Product overview: SI2331DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2331DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2331DS-T1-E3 - 064397-SI2331DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2331DS-T1-E3
064397-SI2331DS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2331DS-T1-E3 064397-SI2331DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 064397-SI2331DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 710mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 3.2A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 780pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 48 mOhm @ 3.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064397-SI2331DS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 710mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3.2A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 780pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 48 mOhm @ 3.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2331DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2331DS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2331DS-T1-E3
MOSFET P-CH 12V 3.2A SOT23-3

MOSFET P-CH 12V 3.2A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI2331DS-T1-E3 064397-SI2331DS-T1-E3 SI2331DS-T1-E3
Product Name 12V 3.2A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2331DS-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 710 milliwatts 710 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4568 - 912285-AUIRFP4568 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC
View Details
8 suppliers