Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2327DS-T1-E3 SI2327DS-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1095742-SI2327DS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 380mA (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.35 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): SI2327DS-T1-GE3; VP1220N1; Si2327DS-T1-E3; SI2325DS -T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095742-SI2327DS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 380mA (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.35 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): SI2327DS-T1-GE3; VP1220N1; Si2327DS-T1-E3; SI2325DS -T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2327DS-T1-E3 - 1095742-SI2327DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2327DS-T1-E3
1095742-SI2327DS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2327DS-T1-E3 1095742-SI2327DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095742-SI2327DS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 380mA (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.35 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): SI2327DS-T1-GE3; VP1220N1; Si2327DS-T1-E3; SI2325DS -T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095742-SI2327DS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 380mA (Ta)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.35 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): SI2327DS-T1-GE3; VP1220N1; Si2327DS-T1-E3; SI2325DS -T1-GE3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 380MA SOT23 MOSFET Transistor
278-SI2327DS-T1-E3
200V 380MA SOT23 MOSFET Transistor 278-SI2327DS-T1-E3
MOSFET P-CH 200V 380MA SOT23-3 Product overview: SI2327DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 380MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 380MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2327DS-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 200V 380MA SOT23-3 Product overview: SI2327DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 380MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 380MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2327DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFET P-CH 200V 0.38A SOT23-3 - 880-SI2327DS-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 200V 0.38A SOT23-3
880-SI2327DS-T1-E3
MOSFET P-CH 200V 0.38A SOT23-3 880-SI2327DS-T1-E3
MOSFET P-CH 200V 0.38A SOT23-3

MOSFET P-CH 200V 0.38A SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2327DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2327DS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2327DS-T1-E3
MOSFET P-CH 200V 380MA SOT23-3

MOSFET P-CH 200V 380MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1095742-SI2327DS-T1-E3 278-SI2327DS-T1-E3 880-SI2327DS-T1-E3 SI2327DS-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2327DS-T1-E3 200V 380MA SOT23 MOSFET Transistor MOSFET P-CH 200V 0.38A SOT23-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel
V(BR)DSS 200 volts -200 volts
PD 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers