N CHANNEL MOSFET, 40V, 3.9A, TO-236, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:3.9A; On Resistance Rds(on):0.036ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC3319 |
| Product Name | N Channel Mosfet, 40V, 3.9A, To-236, Full Reel; Transistor Polarity Vishay |
| Polarity | N-Channel |