Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2311DS-T1-GE3 SI2311DS-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095732-SI2311DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 710mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 800mV @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 970pF @ 4V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 45 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095732-SI2311DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 710mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 800mV @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 970pF @ 4V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 45 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2311DS-T1-GE3 - 1095732-SI2311DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2311DS-T1-GE3
1095732-SI2311DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2311DS-T1-GE3 1095732-SI2311DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095732-SI2311DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 710mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 800mV @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 970pF @ 4V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 45 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095732-SI2311DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 710mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 970pF @ 4V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 45 mOhm @ 3.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
8V 3A SOT23 MOSFET Transistor
278-SI2311DS-T1-GE3
8V 3A SOT23 MOSFET Transistor 278-SI2311DS-T1-GE3
MOSFET P-CH 8V 3A SOT23-3 Product overview: SI2311DS-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2311DS-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8V 3A SOT23-3 Product overview: SI2311DS-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2311DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2311DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2311DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2311DS-T1-GE3
MOSFET P-CH 8V 3A SOT23-3

MOSFET P-CH 8V 3A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1095732-SI2311DS-T1-GE3 278-SI2311DS-T1-GE3 SI2311DS-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2311DS-T1-GE3 8V 3A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel
V(BR)DSS 8 volts
PD 710 milliwatts 710 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 20 GHz, 250 um Discrete GaAs pHEMT Die - QPD2025D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 250 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers