P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:1.25W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 84R8025 |
| Product Name | P Channel Mosfet; Channel Type Vishay |
| Polarity | P-Channel |