Manufacturer: Vishay
Win Source Part Number: 189598-SI2307DS-T1
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 3A I(D), 30V, 0.08ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, TO-236, 3 PIN Product overview: SI2307DS-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 30V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 30V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2307DS-T1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 189598-SI2307DS-T1 | 278-SI2307DS-T1 |
| Product Name | Discrete Semiconductor Products | P-Channel 3A 30V 0.08ohm MOSFET Transistor |
| Package Type | SOT3 |