Vishay Intertechnology, Inc. P-Channel 3A 30V 0.08ohm MOSFET Transistor SI2307DS-T1-E3

Description
Power Field-Effect Transistor, 3A I(D), 30V, 0.08ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, TO-236, 3 PIN Product overview: SI2307DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 30V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 30V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2307DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 3A I(D), 30V, 0.08ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, TO-236, 3 PIN Product overview: SI2307DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 30V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 30V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2307DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 3A 30V 0.08ohm MOSFET Transistor
278-SI2307DS-T1-E3
P-Channel 3A 30V 0.08ohm MOSFET Transistor 278-SI2307DS-T1-E3
Power Field-Effect Transistor, 3A I(D), 30V, 0.08ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, TO-236, 3 PIN Product overview: SI2307DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 30V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 30V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2307DS-T1-E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 3A I(D), 30V, 0.08ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, TO-236, 3 PIN Product overview: SI2307DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3A, 30V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 30V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2307DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 189599-SI2307DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189599-SI2307DS-T1-E3
Discrete Semiconductor Products 189599-SI2307DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 189599-SI2307DS-T1-E 3 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: Si2307DS Alternative Parts (Cross-Reference): SSM3J14T(T5LMH,F); SSM3J14T(BRA,F); SSM3J14T(T5L,PP); Introduction Date: April 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 189599-SI2307DS-T1-E3
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: Si2307DS
Alternative Parts (Cross-Reference): SSM3J14T(T5LMH,F); SSM3J14T(BRA,F); SSM3J14T(T5L,PP);
Introduction Date: April 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2307DS-T1-E3 189599-SI2307DS-T1-E3
Product Name P-Channel 3A 30V 0.08ohm MOSFET Transistor Discrete Semiconductor Products
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A - CSD17553Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0040 ohms
View Details
6 suppliers
N-channel enhancement mode vertical D-MOS logic level FET - BSP126,135 - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
View Details
5 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210802PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers