Vishay Precision Group P Channel Mosfet, -30V, 2.5A To-236, Full Reel; Transistor Polarity Vishay SI2307BDS-T1-E3.

Description
P CHANNEL MOSFET, -30V, 2.5A TO-236, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):0.063ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No
Description
P CHANNEL MOSFET, -30V, 2.5A TO-236, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):0.063ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
P Channel Mosfet, -30V, 2.5A To-236, Full Reel; Transistor Polarity Vishay - 30AC0138 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 2.5A To-236, Full Reel; Transistor Polarity Vishay
30AC0138
P Channel Mosfet, -30V, 2.5A To-236, Full Reel; Transistor Polarity Vishay 30AC0138
P CHANNEL MOSFET, -30V, 2.5A TO-236, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):0.063ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No

P CHANNEL MOSFET, -30V, 2.5A TO-236, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):0.063ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 30AC0138
Product Name P Channel Mosfet, -30V, 2.5A To-236, Full Reel; Transistor Polarity Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
8 suppliers