Vishay Precision Group N Channel Mosfet, 30V, 3.16A To-236, Full Reel; Transistor Polarity Vishay SI2306BDS-T1-E3.

Description
N CHANNEL MOSFET, 30V, 3.16A TO-236, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.16A; On Resistance Rds(on):0.038ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No
Description
N CHANNEL MOSFET, 30V, 3.16A TO-236, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.16A; On Resistance Rds(on):0.038ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 30V, 3.16A To-236, Full Reel; Transistor Polarity Vishay - 26AC3315 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 3.16A To-236, Full Reel; Transistor Polarity Vishay
26AC3315
N Channel Mosfet, 30V, 3.16A To-236, Full Reel; Transistor Polarity Vishay 26AC3315
N CHANNEL MOSFET, 30V, 3.16A TO-236, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.16A; On Resistance Rds(on):0.038ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No

N CHANNEL MOSFET, 30V, 3.16A TO-236, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.16A; On Resistance Rds(on):0.038ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 26AC3315
Product Name N Channel Mosfet, 30V, 3.16A To-236, Full Reel; Transistor Polarity Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17577Q3A CSD17577Q3A - CSD17577Q3A - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 239000 milliamps
VGS(off) 20 volts
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910017SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH207,135 - 1024379-BSH207,135 - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 12 volts
PD 417 milliwatts
View Details
2 suppliers