Vishay Intertechnology, Inc. 8V 3.5A SOT23 MOSFET Transistor SI2305DS-T1-E3

Description
MOSFET P-CH 8V 3.5A SOT23-3 Product overview: SI2305DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2305DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 8V 3.5A SOT23-3 Product overview: SI2305DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2305DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 3.5A SOT23 MOSFET Transistor
278-SI2305DS-T1-E3
8V 3.5A SOT23 MOSFET Transistor 278-SI2305DS-T1-E3
MOSFET P-CH 8V 3.5A SOT23-3 Product overview: SI2305DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2305DS-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8V 3.5A SOT23-3 Product overview: SI2305DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2305DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2305DS-T1-E3 - 103786-SI2305DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2305DS-T1-E3
103786-SI2305DS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2305DS-T1-E3 103786-SI2305DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 103786-SI2305DS-T1-E 3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Family Name: Si2305DS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 800mV @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 1245pF @ 4V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 52 mOhm @ 3.5A, 4.5V Alternative Parts (Cross-Reference): NTR2101PT1; NTR2101P; NTR2101PT1G; SI2305-TP-HF; Introduction Date: April 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 103786-SI2305DS-T1-E3
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Family Name: Si2305DS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 1245pF @ 4V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 52 mOhm @ 3.5A, 4.5V
Alternative Parts (Cross-Reference): NTR2101PT1; NTR2101P; NTR2101PT1G; SI2305-TP-HF;
Introduction Date: April 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Single FETs, MOSFETs - SI2305DS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2305DS-T1-E3
Single FETs, MOSFETs SI2305DS-T1-E3
MOSFET P-CH 8V 3.5A SOT23-3

MOSFET P-CH 8V 3.5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2305DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2305DS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2305DS-T1-E3
MOSFET P-CH 8V 3.5A SOT23-3

MOSFET P-CH 8V 3.5A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI2305DS-T1-E3 103786-SI2305DS-T1-E3 SI2305DS-T1-E3 SI2305DS-T1-E3
Product Name 8V 3.5A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2305DS-T1-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Cut Tape (CT),Digi-ReelR
Polarity P-Channel; P-Channel P-Channel; P-Channel
V(BR)DSS 8 volts 8 volts
Unlock Full Specs
to access all available technical data