N CHANNEL MOSFET, 30V, 3.6A, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC3313 |
| Product Name | N Channel Mosfet, 30V, 3.6A, Full Reel; Channel Type Vishay |
| Polarity | N-Channel |