Vishay Intertechnology, Inc. Electrical Parts - SI2300DS SI2300DS

Description
Manufacturer: Vishay Win Source Part Number: 1248802-SI2300DS Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1248802-SI2300DS Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SI2300DS - 1248802-SI2300DS - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SI2300DS
1248802-SI2300DS
Electrical Parts - SI2300DS 1248802-SI2300DS
Manufacturer: Vishay Win Source Part Number: 1248802-SI2300DS Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1248802-SI2300DS
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1248802-SI2300DS
Product Name Electrical Parts - SI2300DS
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
8 suppliers
MOSFETs - 2441931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-220; TO-220
View Details
50 V, 150 mA P-channel Trench MOSFET - BSS84AKW,115 - Nexperia B.V.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS -50 volts
View Details
6 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG75R020M1H - AIMBG75R020M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details